The 2SC4615E-TL transistor from ON Semiconductor is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile component is recognized for its reliable operation and efficient performance, making it an ideal choice for designers and engineers looking to optimize their electronic circuits.
Key Features
- Voltage and Current Ratings: It supports a collector-base voltage (VCBO) of 50V, a collector-emitter voltage (VCEO) of 50V, and a collector current (IC) of 150mA, which makes it suitable for moderate voltage and current applications.
- High Gain Bandwidth Product: With a transition frequency (fT) of 80MHz, the 2SC4615E-TL offers high-speed switching capabilities, making it suitable for high-frequency signal amplification and processing.
- Low Noise: The device exhibits low noise characteristics, which is crucial for applications that require clear signal amplification without significant interference.
- Power Dissipation: It has a decent power dissipation of 200mW, allowing it to handle a reasonable amount of power without overheating.
- Miniaturized Package: Encased in a small surface-mount package (SOT-23), the 2SC4615E-TL saves valuable board space and is suitable for compact electronic assemblies.
Applications
The 2SC4615E-TL is commonly used in various applications due to its versatility, such as:
- Audio frequency amplifier circuits
- Signal processing in communication devices
- Driver stages in high-fidelity amplifiers and sound equipment
- General-purpose switching applications
- Voltage regulation circuits
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the 2SC4615E-TL is no exception. It is manufactured with the highest standards to ensure consistent performance and longevity. Engineers can rely on this component for their critical designs, assured by ON Semiconductor's reputation for producing durable and dependable electronic components.