EN
  • EN
  • DE

LM124MDR

Part No LM124MDR
Manufacturer Texas Instruments
Description LM124AQML LM124QML Low Power Quad Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1196804-LM124MDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM124MDR CAD Model

Description

The LM124MDR from Texas Instruments is a remarkable quadruple operational amplifier that integrates four independent, high-gain, internally frequency-compensated op-amps designed to operate from a single power supply over a wide range of voltages. This versatile component is a staple in the industry, known for its reliability and flexibility in various electronic applications.

Key Features

  • Wide Supply Ranges: The LM124MDR can be powered by a single supply over a range of 3V to 32V or by dual supplies of ±1.5V to ±16V, making it adaptable for multiple circuit configurations.
  • Low Supply-Current Drain: It is suitable for battery-powered devices due to its low supply-current drain, which is independent of the magnitude of the power supply voltage.
  • Common-Mode Input Voltage Range: This operational amplifier includes a common-mode input voltage range that extends to the negative supply, eliminating the need for external biasing components in many applications.
  • Differential Input Voltage Range: The LM124MDR can handle differential input voltages equal to the supply voltage range, offering excellent flexibility in circuit design.
  • Output Short-Circuit Protection: Built-in output short-circuit protection ensures that the device is safeguarded against potential damage from output short circuits to the ground or to the power supply.
  • Low Input Bias and Offset Currents: The low input bias and offset currents are crucial for precision applications, providing a more accurate signal amplification.

Applications

The LM124MDR is suitable for a wide array of applications, including:

  • Transducer Amplifiers
  • DC Gain Blocks
  • All the Conventional Op Amp Circuits
  • Multi-Vibrator Circuits
  • Analog-to-Digital Converters (ADC)
  • Digital-to-Analog Converters (DAC)
  • Power Supply Control and Protection

Package and Quality

The LM124MDR is available in a SOIC (Small Outline Integrated Circuit) package, which is widely used for its compact footprint and suitability for automated assembly processes. Texas Instruments ensures the highest quality and reliability of its components, making the LM124MDR a dependable choice for both commercial and industrial applications.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess