Products specifications Report Issue?

Win Source Part Number WS1204340-1608880000
Win Source Part Number Cross
Manufacturer Weidmüller
Category Connectors, Interconnects Terminal Blocks Terminal Block Accessories Terminal Block Jumpers
Series ZQV
Package Bulk
Product Status Active
Type Terminal Block, Cross Connection
Number of Positions 4
Pitch 0.201" (5.10mm)
Style Flat Pins
Ultra Librarian 3D Model Ultra Librarian 1608880000 CAD Model

Description

Spring connection with tension clamp Technology Tension clamp technology is a universal contact system for all common conductor connection types. Its fantastic level of flexibility makes the tension clamp a profitable alternative connection.

You May Also Be Interested in

Weidmuller
JUMPER TERM BLK 32POS FLAT PIN
Need more? Email Us
ECAD model for 1733640000
Weidmuller
CONN FERRULE 7AWG IVORY
Need more? Email Us
ECAD model for 0534200000
Weidmuller
JUMPER TERM BLK 10POS FLAT PIN
Need more? Email Us
ECAD model for 1609030000
Weidmuller
CONN FERRULE DIN 2AWG BG 1=50PC
Need more? Email Us
ECAD model for 0317200000
Phoenix Contact
JUMPER TERM BLK 4POS RING
Need more? Email Us
ECAD model for 3026049
Phoenix Contact
JUMPER TERM BLK 5POS FLAT PIN
Need more? Email Us
ECAD model for 3030190
Weidmuller
JUMPER TERM BLK 10POS FLAT PIN
Need more? Email Us
ECAD model for 1608940000
Weidmuller
JUMPER TERM BLK 4POS FLAT PIN
Need more? Email Us
ECAD model for 1608880000
Weidmuller
Terminal Block Tools & Accessories ZQV 35N/2
Need more? Email Us
ECAD model for 2634950000

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention