Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Vishay Semiconductor Opto Division
Packaging Tube
Sensing Distance 45m
B.P.F. Center Frequency 33.0kHz
Operating Supply Voltage 2.5 V ~ 5.5 V
Operating Supply Current 0.7mA
Orientation Side View
Mounting Style Through Hole
Operating Temperature Range -25°C ~ 85°C (TA)
Win Source Part Number 1274834-TSOP2233
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Family Name TSOP2233
Introduction Date March 30, 2001
ECCN EAR99
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian TSOP2233 CAD Model

Description

The Vishay Semiconductor Opto Division TSOP2233 is a through-hole mounted side view sensor that operates between -25°C to 85°C.

  • Supply and Demand Status: Limited
  • Ideal For: Use in remote control systems, particularly in televisions, VCRs, and home theater systems
  • Sensing Distance: 45m
  • B.P.F. Center Frequency: 33.0kHz
  • Operating Supply Voltage: 2.5 V to 5.5 V
  • Operating Supply Current: 0.7mA
  • Manufacturer: Vishay Semiconductor Opto Division

You May Also Be Interested in

Sharp Microelectronics
IR Remote Receiver 38kHz 3-Pin / RECEIVER IR REM CTRL 3V 38KHZ
Lowest to $0.5277
ECAD model for GP1UX311QS
Sharp Microelectronics
Need more? Email Us
ECAD model for GP1UF311YP1F
Vishay
SENSOR REMOTE REC 56.0KHZ 40M / IR Receiver Modules for Remote Control Systems
Lowest to $0.9720
ECAD model for TSOP58456
Vishay
SENSOR REMOTE REC 40.0KHZ 45M / IR Receiver Modules for Remote Control Systems
Need more? Email Us
ECAD model for TSOP32240
Vishay
SENSOR REMOTE REC 56.0KHZ 2M / Remote Receiver Sensor 56.0kHz 2m PCB, Through Hole
Lowest to $1.0957
ECAD model for TSSP4056
Sharp Microelectronics
RECEIVER IR REMOTE 3V 38KHZ
Need more? Email Us
ECAD model for GP1UE281QKVF
Sharp Microelectronics
RECEIVER IR REM CTRL 3V 38KHZ
Need more? Email Us
ECAD model for GP1US301XP
Sharp Microelectronics
Need more? Email Us
ECAD model for GP1UXC21QS
Vishay
SENSOR REMOTE REC 38.0KHZ 2M
Lowest to $1.5794
ECAD model for TSSP6038TR

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention