The STM32L051K8U7TR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, which is part of the ultra-low-power STM32L0 series. This MCU is designed to achieve an excellent balance between performance and power consumption, making it an ideal choice for energy-sensitive applications.
Key Features
- Core: ARM® Cortex®-M0+ 32-bit RISC core operating at a frequency of up to 32 MHz.
- Memory: Comes with 64 Kbytes of Flash memory and 8 Kbytes of RAM, providing ample space for complex applications.
- Energy Efficiency: Features multiple energy-saving modes including low-power run, sleep, and stop modes, which help to minimize the power consumption in various states of operation.
- ADC: 12-bit, 1.14 MSPS analog-to-digital converter, which allows for accurate analog signal measurements.
- Connectivity: Offers a comprehensive set of peripherals for connectivity, including I2C, USART, SPI, and USB 2.0.
- Timers: Equipped with multiple timers including a real-time clock, a number of general-purpose timers, and a SysTick timer, which are essential for time-sensitive tasks.
- Operating Voltage: Wide operating voltage range from 1.65V to 3.6V, providing flexibility for battery-powered and portable device design.
Applications
The STM32L051K8U7TR is highly versatile and can be used in a wide range of applications, such as:
- Industrial control systems
- Internet of Things (IoT) devices
- Medical equipment
- Wearable technology
- Energy management systems
- Environmental sensors
This MCU is available in a UFQFPN32 package, which is suitable for space-constrained applications. It also supports a comprehensive development ecosystem, including software libraries and development boards, to accelerate the design and development process for engineers.
With its robust feature set and ultra-low-power consumption, the STM32L051K8U7TR from STMicroelectronics is an excellent choice for designers looking to optimize their products for energy efficiency without compromising on performance.