EN
  • EN
  • DE

MSD6A802-DR1

Part No MSD6A802-DR1
Manufacturer MSTAR
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case BGA
Manufacturer MSTAR
Win Source Part Number 711369-MSD6A802-DR1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSD6A802-DR1 CAD Model

Description

The MSD6A802-DR1 is a high-performance System-on-Chip (SoC) designed for smart TV applications. Manufactured by MSTAR, a leading provider of display and digital home solutions, this chip integrates a powerful processor, advanced graphics engine, and comprehensive connectivity options to deliver a rich and immersive viewing experience.

Applications:

  • Smart TVs
  • Set-Top Boxes
  • Digital Signage
  • Interactive Whiteboards

Features:

  • High-Performance CPU: Equipped with a multi-core ARM Cortex processor for smooth and responsive application performance.
  • Advanced Graphics Engine: Supports high-resolution display and advanced graphics rendering for stunning visuals.
  • Comprehensive Connectivity: Includes HDMI, USB, Ethernet, and Wi-Fi interfaces for seamless connectivity to various devices and networks.
  • Video Decoding: Supports a wide range of video codecs, including H.265/HEVC, H.264/AVC, and MPEG formats, ensuring compatibility with various content sources.
  • Audio Processing: Incorporates advanced audio processing algorithms for enhanced sound quality.
  • Smart TV Platform Integration: Designed to support various smart TV platforms, enabling access to a wide range of apps, streaming services, and online content.
  • Power Efficiency: Optimized for low power consumption, making it suitable for energy-efficient devices.

Benefits:

  • Enhanced Viewing Experience: Delivers stunning visuals and immersive audio for a more enjoyable viewing experience.
  • Seamless Connectivity: Enables easy connection to various devices and networks.
  • Wide Content Compatibility: Supports a wide range of video and audio formats, ensuring compatibility with various content sources.
  • Smart TV Functionality: Enables access to a wide range of apps, streaming services, and online content.
  • Improved Performance: Provides smooth and responsive application performance.
  • Energy Efficiency: Reduces power consumption, leading to lower energy costs.

Additional Details:

The MSD6A802-DR1 supports high-resolution displays, including 4K Ultra HD, and incorporates advanced image processing technologies to enhance picture quality. It also features a built-in security engine to protect content and prevent unauthorized access. This SoC is a versatile solution for a wide range of smart TV and display applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
UTC
Lowest to $0.0622
Mini-Circuits
RF Transformer
Lowest to $5.7750
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
IDT, Integrated Device Technology Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess