Products specifications Report Issue?

Category Cables, Wires - Management - Cable and Cord Grips
Mfr HARTING
Series Han®
Package Bulk
Product Status Active
Type Cable Gland
Outside Cable Diameter (Min) 0.354" (9.00mm)
Outside Cable Diameter (Max) 0.512" (13.00mm)
Thread Size M20
Ingress Protection IP68 - Dust Tight, Waterproof
Temperature Range - Operating -40°C ~ 130°C
Base Product Number 19620005
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1166102-19620005084
Ultra Librarian 3D Model Ultra Librarian 19620005084 CAD Model

Description

The 1166102-19620005084 is an active cable gland from HARTING. It belongs to the Han® series and offers IP68 ingress protection, making it dust tight and waterproof.

  • Package: 10 pcs
  • Thread Size: M20
  • Operating Temperature: -40°C to 130°C
  • REACH: Unaffected
  • ECCN Rating: EAR99

You May Also Be Interested in

HARTING
CBL CLAMP M32 18-25MMBRASS IP68
Need more? Email Us
ECAD model for 19000005096
Amphenol
CABLE GRIP 13.5-16.99MM 15/16-20
Need more? Email Us
ECAD model for RT0L-16CG-S2
HARTING
M16 METAL CORD GRIP, FOR CABLE D
Need more? Email Us
ECAD model for 19000005028
TE Connectivity
CABLE GRIP 2.8-10.2MM / Cable Grip 0.11" ~ 0.40" (2.8mm ~ 10.2mm) 1/2-14
Need more? Email Us
ECAD model for CES-2A-T1
Amphenol Sine Systems Corp
CABLE GRIP 4.5-7.5MM ZINC / Cable Grip Zinc Gray
Need more? Email Us
ECAD model for MA3CG-S1
HARTING
ACCES. SPECIAL CABLE CLAMP EMC M / Cable Gland M25
Lowest to $99.5140
ECAD model for 19620005090
Heyco Products Corporation
FLEX LTF 9 BLACKW/3167 NUT / Cable Grip Polyamide (PA66), Nylon 6/6 PG9 Black
Need more? Email Us
ECAD model for 3240
TE Connectivity
CABLE GRIP 2.8-10.2MM / Cable Grip 0.11" ~ 0.40" (2.8mm ~ 10.2mm) 3/4-14
Need more? Email Us
ECAD model for CES-3A-F2
Heyco Products Corporation
LTF 1/2 NPT BLACK NO NUT
Need more? Email Us
ECAD model for 3231

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.5160 $55.5480
7+ $15.1926 $106.3482
11+ $14.7178 $161.8958
15+ $14.2431 $213.6465
19+ $13.7683 $261.5977
25+ $12.3440 $308.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,999 pieces
MOQ: 3 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention