EN
  • EN
  • DE

CES-3A-F2

Part No CES-3A-F2
Manufacturer TE Connectivity
Catalog Cables, Wires Management Accessories
Description CABLE GRIP 2.8-10.2MM  /  Cable Grip 0.11" ~ 0.40" (2.8mm ~ 10.2mm) 3/4-14
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable and Cord Grips
Mfr TE Connectivity Raychem Cable Protection
Package Bulk
Type Cable Grip
Cable Diameter 0.11" ~ 0.40" (2.8mm ~ 10.2mm)
Thread Size 3/4-14
Panel Hole Size 0.752" (19.1mm)
Includes Seal
Base Product Number CES
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Other Names 446163-001-ND,-446163-001-SI-ND,4-1193353-4,446163-001,-446163-001-SI,-CES-3A-F2-SI
Standard Package 10
Win Source Part Number 1057809-CES-3A-F2
Ultra Librarian 3D Model Ultra Librarian CES-3A-F2 CAD Model

Description

This cable grip is designed for use in cable and cord management.

  • Thread Size: 3/4-14
  • Panel Hole Size: 0.752 inches
  • Cable Diameter Range: 0.11 to 0.40 inches
  • Seal: yes
  • Supplied: bulk
  • Ingress Protection: not specified
  • Material: not specified
  • Alternative Parts Cross-Reference: CES-3A-F2446163-001
  • Manufacturer: TE Connectivity Raychem Cable Protection

You May Also Be Interested in

Essentra Components
CBL CLIP WIRE SADDLE NATURAL ADH / Cable Clip, Wire Saddle on Base Natural Adhesive 0.190" L x 0.130" H (4.83mm x 3.30mm)
Need more? Email Us
Panduit Corp
FIBER ENCLOSURE ADAPTER BRACKET
Need more? Email Us
Panduit Corp
Cable Tie Mount for Miniature, Intermediate Cable Ties Nylon 66 Black
Lowest to $0.1256
Fraenkische USA, LP
FIPLOCK FITTING 90 CURVED ELBO
Need more? Email Us
Panduit Corp
SLIT WRAP 1.5" X 50' BLACK / Slit Wrap X 50.00' (15.24m) Black
Need more? Email Us
TE Connectivity
RBK-85-NR5040/A-X-8MM
Need more? Email Us
Heyco Products Corporation
SUNSCREENER CLIP BLACK
Need more? Email Us
Panduit Corp
CBL CLAMP P-TYPE BLACK PUSH IN / Cable Clamp, P-Type Black Push In 0.374" (9.50mm)
Lowest to $0.5819
ABB Embedded Power
FCC-3A ABB Installation Products Cable Mounting & Accessories CABLE CLAMP 3.28IN NAT NYL SELF ADH datasheet, inventory, & pricing.
Lowest to $11.0329

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess