EN
  • EN
  • DE
Part No 3240
Manufacturer Heyco Products Corporation
Catalog Cable and Cord Grips
Description FLEX LTF 9 BLACKW/3167 NUT / Cable Grip Polyamide (PA66), Nylon 6/6 PG9 Black
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable and Cord Grips
Mfr Heyco Products Corporation
Series -
Package Box
Type Cable Grip
Outside Cable Diameter (Min) 0.181" (4.60mm)
Outside Cable Diameter (Max) 0.312" (7.93mm)
Thread Size PG9
Thread Length 0.340" (8.64mm)
Conduit Hub Size -
Panel Hole Size 0.600" (15.2mm)
Material Polyamide (PA66), Nylon 6/6
Includes Locknut, Strain Relief
Color Black
Ingress Protection IP68 - Dust Tight, Waterproof
Temperature Range - Operating -40°C ~ 115°C
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8547.20.0000
Standard Package 1,000 pcs
Win Source Part Number 1380756-3240
Ultra Librarian 3D Model Ultra Librarian 3240 CAD Model

Description

The Heyco Products Corporation Cable Grip is a versatile and reliable solution for cable and wire management.

  • Color: Black
  • Material: Polyamide (PA66), Nylon 6/6
  • Accessory Type: With Locknut, Strain Relief
  • Ingress Protection: IP68
  • Standard Package: 1,000 Pieces

You May Also Be Interested in

Heyco Products Corporation
LTF 13.5 BLACKW/3171 NUT
Lowest to $0.2356
Amphenol Sine Systems Corp
CABLE GRIP 5-8.5MM 9/16-24 ZINC
Need more? Email Us
TE Connectivity
Circular Metric Conn METRIC EMC
Need more? Email Us
Conta-Clip, Inc.
Cable Gland Polyamide (PA), Nylon PG48 Gray
Need more? Email Us
Heyco Products Corporation
CABLE GRIP 6-8MM PG9 BRASS
Need more? Email Us
Heyco Products Corporation
CABLE GRIP 6-8MM M16 BRASS
Need more? Email Us
Amphenol Sine Systems Corp
CABLE GRIP 9-12.5MM ZINC
Need more? Email Us
Bulgin
CABLE GLAND 14-20MM SILICONE
Need more? Email Us
Bulgin
CABLE GLAND 7-15MM SILICONE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess