EN
  • EN
  • DE
Part No 4609
Manufacturer Heyco Products Corporation
Catalog Cable and Cord Grips
Description CABLE GRIP 6-8MM M16 BRASS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Cable Grip
Outside Cable Diameter (Min) 0.236" (6.00mm)
Outside Cable Diameter (Max) 0.315" (8.00mm)
Thread Size M16x1.5
Thread Length 0.200" (5.08mm)
Panel Hole Size 0.630" (16.0mm)
Material Brass, Nickel Plated
Color Silver
Ingress Protection IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Temperature Range - Operating -40°C ~ 100°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1629912-4609
Ultra Librarian 3D Model Ultra Librarian 4609 CAD Model

Description

N

You May Also Be Interested in

Conta-Clip, Inc.
Cable Gland - Multiple Openings Brass, Nickel Plated PG16 Silver
Need more? Email Us
Heyco Products Corporation
LTF 16 GRAYW/3174 NUT
Lowest to $2.8575
Amphenol Sine Systems Corp
CABLE GRIP 5-8.5MM 9/16-24 ZINC
Need more? Email Us
Heyco Products Corporation
CABLE GRIP 6-8MM M16 BRASS
Need more? Email Us
Conta-Clip, Inc.
Cable Gland Polyamide (PA), Nylon PG11 Black
Need more? Email Us
Molex, LLC
CABLE GRIP 11.1-14.28MM 1\
Need more? Email Us
Conta-Clip, Inc.
Cable Gland Polyamide (PA), Nylon PG36 Gray
Need more? Email Us
Amphenol Sine Systems Corp
CABLE GRIP 9-12.5MM ZINC
Need more? Email Us
Amphenol Sine Systems Corp
CABLE GRIP RA 9-14.5MM 15/16-20
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess