EN
  • EN
  • DE

6EWH06FNTR-E

Part No 6EWH06FNTR-E
Manufacturer Vishay
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1039842-6EWH06FNTR-E
Categories OEM Parts(0-9)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 6EWH06FNTR-E CAD Model

Description

The 6EWH06FNTR-E is a 6A, 60V dual common cathode Schottky Rectifier from Vishay, designed for high-frequency applications. It offers low forward voltage drop and fast switching speeds, making it ideal for use in switched-mode power supplies, DC-DC converters, and other high-efficiency circuits.

Applications:

  • Switched-mode power supplies (SMPS)
  • DC-DC converters
  • Freewheeling diodes in inductive loads
  • Reverse polarity protection
  • LED lighting applications

Features:

  • Low forward voltage drop, minimizing power loss and improving efficiency
  • Fast switching speed, enabling high-frequency operation
  • High surge current capability, providing robustness against transient events
  • Dual common cathode configuration simplifies circuit design
  • Surface-mount DPAK package for efficient heat dissipation
  • RoHS compliant, meeting environmental standards

Benefits:

  • Improved energy efficiency in power conversion systems
  • Reduced heat generation, enhancing system reliability
  • Enhanced protection against voltage spikes and surges
  • Simplified PCB layout due to the common cathode configuration
  • Compact design suitable for space-constrained applications
  • Environmentally friendly due to RoHS compliance

Specifications:

  • Voltage: 60V
  • Current: 6A (3A per diode)
  • Configuration: Dual Common Cathode
  • Forward Voltage Drop: Typically 0.55V at 3A
  • Reverse Leakage Current: Typically 0.1 mA at 60V
  • Operating Temperature: -55°C to +150°C
  • Package: DPAK (TO-252)

This Schottky rectifier offers a reliable and efficient solution for various power management applications. Its low forward voltage drop and fast switching speed contribute to higher overall system efficiency and reduced heat dissipation. The DPAK package allows for effective thermal management, making it suitable for surface mount assembly in compact electronic devices. The 6EWH06FNTR-E's robust design and compliance with RoHS standards make it a dependable choice for modern electronic designs.

You May Also Be Interested in

Renesas Electronics America
Clock Generator 0.008MHz to 875MHz-IN 1000MHz-OUT 56-Pin VFQFPN EP T/R
Need more? Email Us
Generic
Need more? Email Us
Souriau-Sunbank by Eaton
CONNECTOR / Position Circular Connector
Need more? Email Us
Generic
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Intel
802.11ac Wi-Fi and Bluetooth 5 Module 2.4GHz/5GHz
Need more? Email Us
Siemens
Siemens Standard cabinet 8MF5 HxWxD=2200x 6 - 8MF52644R
Need more? Email Us
Bi technologies
Need more? Email Us
TE Connectivity
983-1Y 08-98 P6 A1219
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess