EN
  • EN
  • DE

57C128FB70D

Part No 57C128FB70D
Manufacturer STMicroelectronics
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Number of Pins 28
RoHS Non-Compliant
Win Source Part Number 1027683-57C128FB70D
Categories OEM Parts(0-9)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 57C128FB70D CAD Model

Description

The 57C128FB70D is a high-performance integrated circuit from STMicroelectronics, a leader in the semiconductor industry. This product is designed to cater to a wide range of applications, from industrial to automotive, and is known for its reliability, efficiency, and advanced technology.

Key Features

  • Memory Capacity: The 57C128FB70D comes with ample memory storage, suitable for complex applications requiring substantial data management.
  • Speed: It operates at high speeds, ensuring rapid data processing and smooth performance in time-critical tasks.
  • Power Efficiency: Designed with power-saving technology, this product maintains high performance while minimizing power consumption, making it ideal for energy-sensitive projects.
  • Temperature Range: This device is built to withstand a broad range of temperatures, making it versatile for various operating environments.
  • Package Type: The 57C128FB70D is available in a robust package that ensures protection against physical and environmental factors.

Applications

The versatility of the 57C128FB70D allows it to be used in numerous applications. It is particularly well-suited for:

  • Automotive systems that require high reliability under harsh conditions.
  • Industrial automation where precision and uptime are critical.
  • Consumer electronics that demand compact size and efficient power usage.
  • Communication systems needing fast and reliable data processing.

Technical Specifications

The 57C128FB70D is built with cutting-edge technology and is compliant with industry standards, ensuring compatibility with a wide range of hardware and software systems. Its technical specifications are designed to meet the rigorous demands of modern electronic devices.

For detailed technical information, datasheets, and support resources, customers are encouraged to visit the STMicroelectronics website or contact their support team. STMicroelectronics provides comprehensive documentation and customer support to assist with product integration and troubleshooting.

You May Also Be Interested in

Dell
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Amd
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Renesas Electronics America
Need more? Email Us
IBM
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess