EN
  • EN
  • DE

2SC4636

Part No 2SC4636
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 1.8KV 0.01A 3-Pin (3+Tab) TO-220FI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 156637-2SC4636
Popularity Low
Supply and Demand Status Balance
Family Name 2SC4636
Introduction Date January 18, 1999
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian 2SC4636 CAD Model

Description

The 2SC4636 is a robust power transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-performance NPN transistor is tailored for use in high-speed switching applications and is widely recognized for its reliability and efficiency.

Key Features

  • High Speed: The 2SC4636 is optimized for swift switching operations, making it an ideal choice for high-frequency circuits.
  • Power Handling: With its ability to handle significant power levels, this transistor is well-suited for demanding applications.
  • Low Saturation Voltage: It offers a low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency in operation.
  • Durability: ON Semiconductor's commitment to quality ensures that the 2SC4636 can withstand tough conditions and deliver consistent performance over time.

Applications

The versatility of the 2SC4636 allows it to be used in a wide array of applications. It is particularly effective in power management tasks where high-speed switching is crucial. Common applications include:

  • DC-DC converters
  • Power supplies
  • Motor controllers
  • Inverters
  • Switching regulators

Product Specifications

Parameter Value
Configuration Single
Collector-Emitter Voltage (VCEO) 160V
Collector Current (IC) 1A
Power Dissipation (Pd) 25W
Operating Temperature Range -55°C to +150°C
Mounting Type Through Hole

In conclusion, the 2SC4636 power transistor from ON Semiconductor stands out for its high-speed performance and energy efficiency. Its robustness and versatility make it a valuable component for designers and engineers looking to create reliable and high-performing electronic solutions.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess