EN
  • EN
  • DE

2SC4919-S-TL

Part No 2SC4919-S-TL
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 156796-2SC4919-S-TL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC4919-S-TL CAD Model

Description

ON Semiconductor 2SC4919-S-TL Bipolar Transistor

The 2SC4919-S-TL is a high-performance bipolar transistor manufactured by ON Semiconductor, designed to meet the needs of various electronic applications requiring efficient amplification and switching. This NPN transistor is a crucial component in power management and signal processing circuits, offering a combination of low saturation voltage and high-speed operation.

Key Features

  • High Current Capacity: The 2SC4919-S-TL is capable of handling high levels of current, making it suitable for power amplification tasks.
  • Low Saturation Voltage: It offers a low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency in operation.
  • High-Speed Switching: With its fast switching capabilities, this transistor is ideal for applications that require quick transitions between on and off states.
  • RoHS Compliant: The 2SC4919-S-TL meets the Restriction of Hazardous Substances (RoHS) directive, ensuring it is environmentally friendly and safe for use in electronic equipment.

Applications

The versatility of the 2SC4919-S-TL makes it suitable for a wide range of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Audio amplifiers
  • Motor control circuits
  • Switching regulators

Product Specifications

Parameter Value Transistor Polarity NPN Collector-Emitter Voltage (Vceo) 120V Collector Current (Ic) 1A Power Dissipation (Pd) 20W DC Current Gain (hFE) 100 to 320 Package / Case TP-FA

With its robust construction and reliable performance, the 2SC4919-S-TL from ON Semiconductor is an excellent choice for designers and engineers seeking a dependable transistor for their electronic projects.

You May Also Be Interested in

Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess