EN
  • EN
  • DE

2SC4931B2-VCO-TL

Part No 2SC4931B2-VCO-TL
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 156803-2SC4931B2-VCO-TL
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SC4931B2-VCO-TL CAD Model

Description

2SC4931B2-VCO-TL - ON Semiconductor

The 2SC4931B2-VCO-TL is a high-performance, NPN bipolar transistor manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is designed to meet the rigorous demands of modern electronic circuits, providing reliable and efficient performance for a variety of applications.

Key Features:

  • High Current Gain Bandwidth Product: The 2SC4931B2-VCO-TL boasts a high fT (transition frequency), making it suitable for amplification of high-frequency signals.
  • Low Collector-Emitter Saturation Voltage: Its low VCE(sat) ensures minimal voltage drop and power loss when the transistor is in the on-state, enhancing overall efficiency.
  • High Collector Current: With the capability to handle a substantial collector current (IC), this component is ideal for high-power applications.
  • Excellent Linearity: This transistor provides excellent linearity, which is crucial for maintaining signal integrity in amplification applications.
  • Surface Mount Package: The 2SC4931B2-VCO-TL comes in a compact surface-mount package, allowing for efficient use of PCB space and facilitating easier manufacturing processes.

Applications:

The versatile nature of the 2SC4931B2-VCO-TL makes it well-suited for a wide range of applications, including:

  • Audio amplifiers
  • Signal processing
  • Power management systems
  • Switching circuits
  • Driver stages in high-fidelity amplifiers and sound equipment

Quality and Reliability:

ON Semiconductor is committed to delivering high-quality products. The 2SC4931B2-VCO-TL is produced with stringent quality control measures to ensure reliability and performance consistency. This component is designed to withstand the challenging conditions of industrial and consumer electronic environments.

Environmental Compliance:

Adhering to environmental standards, the 2SC4931B2-VCO-TL is RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in its manufacture.

Conclusion:

The 2SC4931B2-VCO-TL from ON Semiconductor is an exemplary component for designers looking for a robust, high-frequency NPN bipolar transistor. Its combination of efficiency, power handling, and compact form factor makes it an ideal choice for a multitude of electronic applications, all while being produced by a company known for its commitment to quality and environmental responsibility.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0369 $60.1476
10+ $12.3377 $123.3770
15+ $11.9519 $179.2785
20+ $11.5662 $231.3240
26+ $11.1816 $290.7216
35+ $10.0242 $350.8470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess