EN
  • EN
  • DE

2SC5227A-5-TB-E

Part No 2SC5227A-5-TB-E
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS NPN BIPO VHF-UHF CP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 10V
Frequency - Transition 7GHz
Noise Figure (dB Typ @ f) 1dB @ 1GHz
Gain 12dB
Maximum Power Dissipation 200mW
Typical Gain (hFE) (Min) 135 @ 20mA, 5V
Maximum Current Collector 70mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-CP
Win Source Part Number 115797-2SC5227A-5-TB-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC5227A-5-TB-E CAD Model

Description

The 2SC5227A-5-TB-E is a high-performance NPN epitaxial planar silicon transistor designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This transistor is specifically engineered to deliver exceptional performance for a wide range of electronic applications, making it an ideal choice for designers and engineers seeking reliability and efficiency.

Key Features

  • High Current Capacity: Equipped with the ability to handle high currents, this transistor is perfect for power amplification and switching applications that require robust current handling capabilities.
  • High Breakdown Voltage: With a high collector-emitter breakdown voltage, the 2SC5227A-5-TB-E ensures stable operation even under stressful conditions, preventing breakdown and ensuring longevity.
  • Low Saturation Voltage: The low saturation voltage feature minimizes power loss when the transistor is in the on-state, leading to more efficient operation and reduced heat generation.
  • Fast Switching Speed: Its fast switching capabilities make it suitable for high-frequency operations, ensuring swift response times in circuits where timing is critical.
  • Wide Operating Temperature Range: This component is designed to operate over a broad temperature range, maintaining performance in extreme conditions without compromising functionality.

Applications

The 2SC5227A-5-TB-E transistor is versatile and can be used in a variety of applications, including:

  • Power supply circuits
  • Audio amplifiers
  • Switching regulators
  • Motor control circuits
  • DC-DC converters

Quality and Reliability

ON Semiconductor is committed to delivering products of the highest quality. The 2SC5227A-5-TB-E transistor is no exception, undergoing rigorous testing and quality control measures to ensure it meets the stringent standards expected by the industry. With ON Semiconductor's reputation for reliability, you can trust this transistor to perform consistently over time, making it a solid choice for both commercial and industrial applications.

Environmental Consideration

The 2SC5227A-5-TB-E is designed with environmental responsibility in mind. It complies with RoHS directives, ensuring that it is free from hazardous substances and is suitable for use in environmentally-sensitive equipment.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,1025-1150MHZ,50V,350P
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V 1.215GHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,90W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 150W 906MHZ-1215MHZ
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess