EN
  • EN
  • DE

2SC6095-TD-E

Part No 2SC6095-TD-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 80V 2.5A SOT89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 2.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 150mV @ 50mA, 1A
Collector Cut-off Current(Max) 1μA (ICBO)
Typical Gain (hFE) (Min) 300 @ 100mA, 5V
Maximum Power Dissipation 1.3W
Frequency - Transition 350MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package PCP
Win Source Part Number 197549-2SC6095-TD-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC6095-TD-E CAD Model

Description

ON Semiconductor 2SC6095-TD-E Transistor Overview

The 2SC6095-TD-E is a high-performance NPN bipolar transistor manufactured by ON Semiconductor, a leader in the semiconductor industry. This device is designed to meet the needs of a wide range of electronic applications due to its excellent power handling capabilities and high current gain bandwidth product.

Key Features and Benefits

  • High Current Capacity: The 2SC6095-TD-E can handle continuous collector currents up to 1A, making it suitable for moderate power switching and amplification applications.
  • High Voltage Tolerance: With a collector-emitter voltage (VCEO) of 50V, this transistor can be used in circuits with higher operating voltages, providing flexibility in design.
  • Low Saturation Voltage: It exhibits low collector-emitter saturation voltage, resulting in reduced power loss and improved efficiency in switching applications.
  • Fast Switching Speed: The device offers fast switching times, which is essential for high-frequency operations and applications requiring quick response times.
  • High Gain Bandwidth Product: With a transition frequency (fT) of 250 MHz, this transistor is capable of amplifying signals with good linearity over a broad frequency range.
  • Miniaturized Package: The 2SC6095-TD-E comes in a compact SOT-89 package, which is ideal for space-constrained applications without compromising performance.

Applications

The ON Semiconductor 2SC6095-TD-E transistor is versatile and can be used in various applications, including:

  • Power management circuits
  • DC-DC converters
  • Motor control drivers
  • Audio amplifiers
  • Signal amplification
  • Switching regulators

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The 2SC6095-TD-E is built to offer reliable performance in a wide range of environmental conditions, ensuring longevity and consistent operation. It is a testament to ON Semiconductor's dedication to delivering robust and durable semiconductor solutions.

In summary, the 2SC6095-TD-E NPN bipolar transistor is an excellent choice for designers looking for a device with high power handling, efficiency, and speed in a compact form factor. Its versatility makes it suitable for a multitude of electronic applications, underpinning its value in the semiconductor market.

You May Also Be Interested in

Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0602 $57.1806
7+ $15.6391 $109.4737
10+ $15.1504 $151.5040
14+ $14.6617 $205.2638
18+ $14.1730 $255.1140
24+ $12.7068 $304.9632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess