ON Semiconductor 2SD1191 Bipolar Transistor
The ON Semiconductor 2SD1191 is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This transistor is known for its reliability and efficiency, making it an ideal choice for designers looking to improve their circuitry with a robust semiconductor device.
Key Features:
- High Current Capacity: The 2SD1191 can handle a collector current up to 1A, making it suitable for moderate power switching and amplification applications.
- Low Saturation Voltage: It offers low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency in operation.
- High-Speed Switching: Designed for high-speed switching, this transistor is capable of operating at fast switching speeds, which is essential for high-frequency applications.
- Complementary PNP Type: The 2SD1191 has a complementary PNP type, which allows designers to use it in push-pull configurations and other complementary pair circuit designs.
Applications:
The versatility of the 2SD1191 makes it suitable for a diverse set of applications, including:
- Power supply circuits
- Audio amplifiers
- DC-DC converters
- Motor controllers
- Switching regulators
Specifications:
Parameter
Value
Collector-Base Voltage (VCBO)
60V
Collector-Emitter Voltage (VCEO)
50V
Emitter-Base Voltage (VEBO)
5V
Collector Current (IC)
1A
Power Dissipation (Pc)
900mW
Transition Frequency (fT)
100MHz
With its robust design and comprehensive specifications, the ON Semiconductor 2SD1191 is a reliable choice for designers looking to build circuits requiring a dependable NPN transistor.