EN
  • EN
  • DE

2SD1802T-TL-E

Part No 2SD1802T-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 50V 3A TP-FA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 500mV @ 100mA, 2A
Collector Cut-off Current(Max) 1μA (ICBO)
Typical Gain (hFE) (Min) 200 @ 100mA, 2V
Maximum Power Dissipation 1W
Frequency - Transition 150MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 2-TP-FA
Win Source Part Number 005957-2SD1802T-TL-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD1802T-TL-E CAD Model

Description

ON Semiconductor 2SD1802T-TL-E NPN Power Transistor

The ON Semiconductor 2SD1802T-TL-E is a high-performance NPN bipolar junction transistor (BJT) designed for use in a variety of power amplification and switching applications. This transistor is part of ON Semiconductor's broad portfolio of discrete semiconductor components, known for their reliability and efficiency.

Key Features

  • Voltage and Current Ratings: The 2SD1802T-TL-E has a collector-emitter voltage (V<sub>CEO) of 50V and a collector current (I<sub>C) capability of up to 3A, making it suitable for moderate power applications.
  • High Gain Bandwidth Product: With a transition frequency (f<sub>T) of 80MHz, this transistor is capable of operating at high frequencies, which is ideal for amplification in audio and signal processing circuits.
  • Low Saturation Voltage: The device exhibits low collector-emitter saturation voltage (V<sub>CE(sat)), which enhances its efficiency by minimizing power loss during operation.
  • Surface-Mount Package: The 2SD1802T-TL-E comes in a compact TSMT3 surface-mount package, which is suitable for automated assembly processes and helps to save space on printed circuit boards (PCBs).

Applications

The 2SD1802T-TL-E transistor is versatile and can be used in various electronic circuits. Common applications include:

  • Power management circuits
  • DC-DC converters
  • Audio amplifiers
  • Signal processing
  • Switching regulators
  • Motor control circuits

Quality and Reliability

ON Semiconductor is committed to delivering high quality and reliable components. The 2SD1802T-TL-E transistor is manufactured with state-of-the-art technology, ensuring stable performance over its operational life. It is designed to meet the stringent requirements of the electronics industry, with a focus on longevity and consistent performance.

Whether you're designing consumer electronics, industrial systems, or sophisticated audio equipment, the 2SD1802T-TL-E NPN power transistor from ON Semiconductor is an excellent choice for your power amplification and switching needs.

You May Also Be Interested in

Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess