EN
  • EN
  • DE

2SD1803S-E

Part No 2SD1803S-E
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS NPN 50V 5A TP / Bipolar (BJT) Transistor NPN 50 V 5 A 180MHz 1 W Through Hole TP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Package Bulk
Transistor Type NPN
Current - Collector (Ic) (Max) 5 A
Voltage - Collector Emitter Breakdown (Max) 50 V
Vce Saturation (Max) @ Ib, Ic 400mV @ 150mA, 3A
Current - Collector Cutoff (Max) 1µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 140 @ 500mA, 2V
Power - Max 1 W
Frequency - Transition 180MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package TP
Base Product Number 2SD1803
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Names ONSSNY2SD1803S-E,2156-2SD1803S-E-OS,2SD1803S-EOS,2SD1803S-E-ND
Standard Package 500
Win Source Part Number 968934-2SD1803S-E
Ultra Librarian 3D Model Ultra Librarian 2SD1803S-E CAD Model

Description

Introducing the 2SD1803S-E Power Transistor from ON Semiconductor

ON Semiconductor's 2SD1803S-E is a robust NPN silicon power transistor designed for high-speed switching applications. This versatile component is engineered to deliver efficiency and reliability for a wide range of electronic circuits. Whether you're designing power supplies, motor controllers, or general-purpose amplifiers, the 2SD1803S-E is an excellent choice to meet your needs.

Key Features

  • High Current Capacity: The 2SD1803S-E can handle a collector current up to 3A, making it suitable for handling high-power tasks.
  • Low Saturation Voltage: With a low VCE(sat), this transistor ensures minimal voltage drop during operation, leading to increased efficiency.
  • High-Speed Switching: Designed for swift operation, it is capable of high-speed switching, which is essential for modern electronic applications.
  • Complementary PNP Type Available: For applications that require a complementary PNP transistor, ON Semiconductor provides a matching part, allowing for flexible design options.

Applications

  • Switching regulators
  • DC-DC converters
  • Motor control circuits
  • Audio power amplifiers
  • General-purpose amplification

Reliability and Performance

The 2SD1803S-E is built to ON Semiconductor's high standards for quality and performance. The device is encapsulated in a TO-126 package, which offers a compact footprint while still providing excellent thermal performance. Its construction is designed for optimal heat dissipation, ensuring stable operation even under high load conditions.

Environmental Considerations

ON Semiconductor is committed to environmental stewardship. The 2SD1803S-E is designed with eco-friendly materials and is compliant with RoHS directives, making it a responsible choice for both the planet and your product.

With its combination of power, speed, and efficiency, the 2SD1803S-E from ON Semiconductor is a reliable and versatile component that can enhance the performance of a wide array of electronic products. Whether for industrial or consumer applications, this power transistor is an excellent addition to any electronic design project.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,850W,1025-1150MHZ,50V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,WLESS,2W,1.6-
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess