EN
  • EN
  • DE

2SD1815T-TL-E

Part No 2SD1815T-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 100V 3A TP-FA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 400mV @ 150mA, 1.5A
Collector Cut-off Current(Max) 1μA (ICBO)
Typical Gain (hFE) (Min) 70 @ 500mA, 5V
Maximum Power Dissipation 1W
Frequency - Transition 180MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 2-TP-FA
Win Source Part Number 075554-2SD1815T-TL-E
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SD1815T-TL-E CAD Model

Description

ON Semiconductor 2SD1815T-TL-E NPN Transistor

The ON Semiconductor 2SD1815T-TL-E is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile component is well-suited for switching and amplification purposes, thanks to its robust features and reliable performance.

Key Specifications:

  • Type: NPN
  • Package: SOT-416 (SC-75A)
  • Collector-Emitter Voltage (Vceo): 50V
  • Collector Current (Ic): 150mA
  • Collector Power Dissipation (Pc): 150mW
  • DC Current Gain (hFE): 120 to 560
  • Transition Frequency (fT): 250MHz
  • Operating and Storage Junction Temperature Range: -55°C to +150°C

The 2SD1815T-TL-E transistor is a highly efficient device that offers a collector-emitter voltage of 50V, which allows it to handle moderate voltage applications with ease. With a collector current rating of 150mA, it is capable of driving small loads directly and can be used in the pre-driver stages of high-power amplifiers. The collector power dissipation is rated at 150mW, which enables the transistor to dissipate the heat generated during operation effectively.

This transistor boasts a high current gain, with a range of 120 to 560, ensuring that it can amplify weak signals without significant loss of fidelity. The high transition frequency of 250MHz makes the 2SD1815T-TL-E transistor an excellent choice for applications requiring fast switching and high-frequency operation, such as RF amplification and oscillator circuits.

Constructed in a compact SOT-416 (SC-75A) package, the 2SD1815T-TL-E is designed for space-constrained applications. Its small footprint makes it ideal for portable electronic devices where efficiency and size are critical. Additionally, the operating and storage junction temperature range of -55°C to +150°C ensures stability and reliability across various environmental conditions.

Whether it's for consumer electronics, telecommunication devices, or industrial equipment, the ON Semiconductor 2SD1815T-TL-E NPN transistor is a solid choice for designers looking for a general-purpose transistor that offers a good balance of performance, power handling, and size.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2195 $58.1675
645+ $0.1802 $116.2290
995+ $0.1744 $173.5280
1,370+ $0.1686 $230.9820
1,775+ $0.1629 $289.1475
2,365+ $0.1467 $346.9455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,900 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess