EN
  • EN
  • DE

2SC4931

Part No 2SC4931
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description NPN Epitaxial Planar Silicon RF Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 156802-2SC4931
Popularity Low
Supply and Demand Status Sufficient
Family Name 2SC4931
Introduction Date April 27, 2008
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC4931 CAD Model

Description

ON Semiconductor 2SC4931 NPN Transistor

The ON Semiconductor 2SC4931 is a high-performance NPN bipolar junction transistor (BJT) that is widely recognized for its reliability and efficiency in various electronic applications. Designed to cater to the needs of power amplification and switching, this semiconductor device is an essential component in modern electronic circuits.

Key Features:

  • High Current Capacity: The 2SC4931 is capable of handling high current flows, making it suitable for power amplification tasks in audio applications, power regulators, and drivers for high-power LEDs.
  • High Voltage Tolerance: This transistor can withstand significant voltage across its collector-emitter junction, which is a crucial characteristic for applications involving high voltage operations.
  • Fast Switching Speed: The fast switching response of the 2SC4931 ensures it can be used effectively in high-frequency circuits or pulse applications.
  • Low Saturation Voltage: The low V<sub>CE(sat) of the device contributes to reduced power loss during operation, enhancing overall circuit efficiency.
  • Excellent Gain Characteristics: With a high h<sub>FE (DC current gain), the 2SC4931 provides a robust amplification factor, which is beneficial in signal amplification applications.

Applications:

The 2SC4931 transistor from ON Semiconductor is versatile and can be used in a wide array of electronic circuits. Some of the common applications include:

  • Power supply circuits
  • Audio amplifiers
  • Motor control systems
  • Switching regulators
  • DC-DC converters
  • High-frequency inverters

Product Specifications:

Below are some of the technical specifications of the 2SC4931 transistor:

  • Collector-Emitter Voltage (V<sub>CEO): Specified up to a certain limit ensuring safe operation at high voltages.
  • Collector Current (I<sub>C): Indicates the maximum continuous current the transistor can handle.
  • Power Dissipation (P<sub>D): Defines the amount of power the device can dissipate without damage, related to its thermal management capabilities.
  • Transition Frequency (f<sub>T): The frequency at which the gain of the transistor falls to unity, important for high-frequency applications.

The ON Semiconductor 2SC4931 is a testament to the company's commitment to providing high-quality components that meet the stringent requirements of modern electronic devices. Its robust performance and versatile application scope make it a preferred choice for designers and engineers alike.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0358 $60.1432
10+ $12.3366 $123.3660
15+ $11.9519 $179.2785
20+ $11.5662 $231.3240
26+ $11.1804 $290.6904
35+ $10.0242 $350.8470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess