EN
  • EN
  • DE

JAN1N5806

Part No JAN1N5806
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 150V 2.5A AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 39 Weeks
Features Diode Standard 150 V 2.5A Through Hole
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/477
Package Bulk
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package A, Axial
Family Name 1N5806
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 1086-2121, 1086-2121-MIL
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922268-JAN1N5806
Ultra Librarian 3D Model Ultra Librarian JAN1N5806 CAD Model

Description

Microchip Technology's JAN1N5806 Diode

The JAN1N5806 from Microchip Technology is a highly reliable, state-of-the-art diode designed for a range of applications requiring robust performance and high reliability. This product is part of Microchip’s commitment to providing components that meet the stringent requirements of the aerospace and defense industries. The JAN1N5806 is a testament to this dedication, offering superior quality and performance.

Key Features:

  • High Voltage Capability: The JAN1N5806 is capable of withstanding high reverse voltages, making it suitable for high voltage applications.
  • Low Forward Voltage Drop: This diode features a low forward voltage drop, which enhances its efficiency in circuitry and reduces thermal losses.
  • Robust Temperature Range: Designed to operate over a wide temperature range, the JAN1N5806 maintains its performance under extreme conditions, from military-grade low temperatures to high-temperature environments.
  • Hermetically Sealed: The device is hermetically sealed, ensuring its reliability and protection from environmental factors such as moisture and dust.
  • High Reliability: Meeting the stringent requirements of the Joint Army/Navy (JAN) specifications, this diode is built for mission-critical applications where failure is not an option.

Applications:

The JAN1N5806 is ideal for a variety of demanding applications, including but not limited to:

  • Power supply and regulation circuits
  • High-voltage converters
  • Protection circuits in aerospace and defense systems
  • Commercial and military avionics
  • Radar and satellite systems

Quality Assurance:

Microchip Technology ensures that each JAN1N5806 diode undergoes rigorous testing and quality control measures. The product is manufactured to meet the highest standards of reliability and performance, as demanded by the aerospace and defense industries. Customers can trust the JAN1N5806 for its consistency and durability, even in the most challenging environments.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Micro Commercial Co
Interface
Lowest to $0.0880
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess