ON Semiconductor 2SD2252 Transistor Overview
The ON Semiconductor 2SD2252 is a high-power, NPN bipolar junction transistor (BJT) designed to handle significant voltage and current levels, making it suitable for a variety of power applications. It is a reliable component for designers focusing on performance and efficiency in their circuit designs.
Key Features
- High Current Capacity: The 2SD2252 can handle collector currents up to 10A, allowing it to drive larger loads or handle high power switching applications.
- High Voltage Tolerance: With a collector-emitter voltage (VCEO) of 60V, this transistor can be used in circuits with higher operating voltages, providing flexibility in design.
- Low Saturation Voltage: The low VCE(sat) helps reduce power loss and improve efficiency when the transistor is in the on-state, making it an energy-efficient choice.
- Fast Switching Speed: The 2SD2252 is designed for fast switching, which is crucial for applications requiring quick response times and high-frequency operation.
Applications
- Power supply circuits
- Motor controllers
- Audio amplifiers
- Switching regulators
- DC-DC converters
Product Specifications
Parameter
Value
Transistor Polarity
NPN
Collector-Emitter Voltage VCEO Max
60V
Collector Current - Continuous Ic
10A
Collector-Emitter Saturation Voltage
Typically low
Operating Junction Temperature (Tj)
-55°C to +150°C
The 2SD2252 transistor from ON Semiconductor is a robust and versatile component that offers high power handling capabilities along with efficient performance. Its ability to manage significant current and voltage levels, combined with fast switching speeds, makes it an excellent choice for power-intensive applications. Whether you're designing power supplies, motor controllers, or audio systems, the 2SD2252 provides the reliability and functionality required for demanding electronic circuits.