Product Overview: 2SJ191-TL
The 2SJ191-TL is a high-performance P-Channel MOSFET brought to you by ON Semiconductor, a renowned leader in the semiconductor industry. This MOSFET is designed to deliver efficient power management and switching with low on-state resistance, making it an ideal choice for a variety of applications.
Key Features
- Low On-Resistance: The device boasts a low on-resistance, which translates to reduced power losses during operation and enhances overall efficiency.
- High-Speed Switching: With its fast switching capabilities, the 2SJ191-TL is suitable for high-speed applications, ensuring minimal delay in response times.
- P-Channel MOSFET: As a P-Channel device, it can be used in configurations where a positive load switch is required and can be driven by a positive gate voltage relative to the source.
- Surface-Mount Package: The device comes in a compact surface-mount package, which allows for a smaller footprint on printed circuit boards and is suitable for high-density mounting.
- High Reliability: ON Semiconductor's commitment to quality ensures that the 2SJ191-TL is a reliable component for long-term use in critical applications.
Applications
The versatility of the 2SJ191-TL MOSFET makes it suitable for a broad range of applications, including but not limited to:
- Power supply circuits
- DC/DC converters
- Motor drives
- Load switches
- Battery management systems
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
-60 V
Continuous Drain Current (I<sub>D)
-1 A
Power Dissipation (P<sub>D)
1 W
Operating Temperature Range
-55°C to +150°C
With its robust design and high-quality performance, the 2SJ191-TL from ON Semiconductor is a reliable and efficient solution for designers and engineers looking to improve their power management systems.