EN
  • EN
  • DE

2SK1472-TL

Part No 2SK1472-TL
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case SOT252
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 728954-2SK1472-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK1472-TL CAD Model

Description

Product Overview: 2SK1472-TL by ON Semiconductor

The 2SK1472-TL is a high-performance N-Channel Junction Field Effect Transistor (JFET) designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This JFET is known for its high-density process design and is primarily used in applications that require switching and amplification with high-speed and low on-resistance characteristics.

Key Features

  • Device Type: N-Channel JFET
  • Drain-Source Voltage (V<sub>DS): 25 V
  • Continuous Drain Current (I<sub>D): 10 mA
  • Gate-Source Cutoff Voltage (V<sub>GS(off)): -0.5 V to -3.0 V
  • Zero Gate Voltage Drain Current (I<sub>DSS): 2 mA to 20 mA
  • Package: Surface-mounted package for efficient PCB space utilization

Applications

The 2SK1472-TL offers excellent performance in a variety of applications, making it a versatile component for designers. It is especially suitable for:

  • Audio amplifiers and preamplifiers
  • Low noise signal processing
  • High-speed switching circuits
  • Analog switches
  • Electronic choppers
  • Voltage controlled resistors

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the 2SK1472-TL is no exception. It is designed to meet the stringent requirements of the electronics industry and is subjected to rigorous testing to ensure reliability and performance under various conditions. The device also complies with RoHS (Restriction of Hazardous Substances) standards, making it an environmentally friendly choice for electronic designs.

Availability

The 2SK1472-TL is available in bulk and tape-and-reel packaging options, catering to both small-scale projects and large-volume production needs. With its compact size and powerful features, this JFET from ON Semiconductor is an excellent choice for designers looking to enhance their electronic systems' performance.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess