EN
  • EN
  • DE

2SK1740-4

Part No 2SK1740-4
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description Trans JFET N-CH 40V 63mA 3-Pin CP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 159119-2SK1740-4
Popularity Low
Supply and Demand Status Balance
Family Name 2SK1740
Introduction Date October 18, 2006
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian 2SK1740-4 CAD Model

Description

The 2SK1740-4 is a robust N-channel MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This electronic component is engineered to deliver high-performance solutions for a wide range of power applications. The device is characterized by its high-speed switching capabilities and low on-state resistance, making it an ideal choice for power management tasks.

Key Features

  • High-Speed Switching: The 2SK1740-4 is optimized for rapid switching, reducing transition losses and improving efficiency in power circuits.
  • Low On-Resistance: With a low R<sub>DS(on), this MOSFET minimizes conduction losses, which is critical for maintaining efficiency in high-current applications.
  • Voltage Rating: It is designed to handle significant voltages, making it suitable for a variety of electronic applications.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the 2SK1740-4 MOSFET is reliable for long-term use, even in demanding environments.
  • Energy Efficient: The efficient operation of the MOSFET helps in reducing power consumption and heat generation in electronic systems.

Applications

The 2SK1740-4 is versatile and can be used in various applications, including but not limited to:

  • Power supplies
  • DC-DC converters
  • Motor drives
  • Switching regulators
  • Load switches

Product Specifications

Parameter Value Configuration Single Channel Type N-Channel Maximum Continuous Drain Current Specified by Manufacturer Maximum Drain-Source Voltage Specified by Manufacturer Maximum Gate-Source Voltage Specified by Manufacturer R<sub>DS(on) Specified by Manufacturer

For detailed specifications and operational parameters, it is recommended to refer to the official datasheet provided by ON Semiconductor. The 2SK1740-4 is a testament to ON Semiconductor's dedication to providing high-quality, energy-efficient components for the electronics industry.

You May Also Be Interested in

Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7256 $60.3960
85+ $1.4160 $120.3600
130+ $1.3721 $178.3730
175+ $1.3283 $232.4525
230+ $1.2832 $295.1360
305+ $1.1504 $350.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess