EN
  • EN
  • DE

2SK3280

Part No 2SK3280
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET N-CH Si 30V 20A 3-Pin(3+Tab) TP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 159908-2SK3280
Popularity Low
Supply and Demand Status Balance
Family Name 2SK3280
Introduction Date June 05, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK3280 CAD Model

Description

2SK3280 N-Channel MOSFET from ON Semiconductor

The 2SK3280 is a high-performance N-Channel MOSFET developed by ON Semiconductor, a leader in power and signal management technologies. This MOSFET is designed to meet the requirements of a wide range of electronic applications, particularly those demanding high-speed switching, low on-resistance, and high efficiency.

Key Features:

  • Low On-Resistance: The 2SK3280 boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved power efficiency in applications.
  • High-Speed Switching: Engineered for fast switching applications, this MOSFET can operate at high frequencies without significant losses, making it ideal for power supplies, converters, and other high-speed circuits.
  • High Drain-Source Voltage (V<sub>DS): With a high maximum drain-source voltage, this component can handle higher voltage applications while maintaining stability and performance.
  • Low Gate Charge (Q<sub>G): The low gate charge ensures that less energy is required to turn the MOSFET on and off, which enhances the overall efficiency of the device.
  • RoHS Compliant: The 2SK3280 is compliant with the Restriction of Hazardous Substances (RoHS) directive, which means it is manufactured without the use of harmful substances, making it environmentally friendly.

Applications:

The 2SK3280 is versatile and can be used in a variety of electronic circuits. Some common applications include:

  • Switching regulators
  • DC-DC converters
  • Motor drives
  • Power management systems
  • LED lighting solutions

ON Semiconductor's dedication to innovation and quality is evident in the 2SK3280 N-Channel MOSFET. It is a reliable choice for designers seeking a component that offers high efficiency, fast switching, and robust performance for their electronic designs.

You May Also Be Interested in

ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.7390
Panasonic
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess