EN
  • EN
  • DE

2SK3706

Part No 2SK3706
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET N-CH Si 60V 5A 3-Pin(2+Tab) New PW-Mold
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 160251-2SK3706
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 2SK4033
Introduction Date May 11, 2005
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian 2SK3706 CAD Model

Description

ON Semiconductor 2SK3706 N-Channel MOSFET

The ON Semiconductor 2SK3706 is a high-performance N-Channel MOSFET designed for a wide range of applications, offering efficient power management and switching with its advanced technology. This robust semiconductor device is tailored to meet the rigorous demands of modern electronic circuits, providing a combination of low on-resistance and high switching speed.

Key Features

  • Device Type: N-Channel MOSFET
  • Drain-Source Voltage (V<sub>DS): Offers a high drain-source voltage capacity for robust performance.
  • Continuous Drain Current (I<sub>D): Capable of handling a significant continuous current, making it suitable for high-power applications.
  • Low On-Resistance (R<sub>DS(on)): Minimizes power loss and improves efficiency, which is critical for power-sensitive designs.
  • Fast Switching Speed: Ensures quick response times in circuits that require high-speed operation.
  • Gate Charge (Q<sub>g): Optimized for low gate charge to reduce switching losses.

Applications

The 2SK3706 N-Channel MOSFET is suitable for a broad range of applications, including:

  • Power supply units
  • DC/DC converters
  • Motor drives
  • Automotive applications
  • Switching regulators
  • LED lighting systems

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability. The 2SK3706 MOSFET is built to meet rigorous industry standards, ensuring long-term reliability for critical applications. It is designed to withstand harsh environments and is characterized by its robust thermal performance, making it an ideal choice for thermally challenging scenarios.

Whether you are designing a power supply, working on motor control, or developing energy-efficient solutions, the ON Semiconductor 2SK3706 N-Channel MOSFET is a reliable and efficient component that can enhance the performance of your electronic designs.

You May Also Be Interested in

Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.0982
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6052 $60.5200
235+ $0.4967 $116.7245
360+ $0.4816 $173.3760
500+ $0.4655 $232.7500
645+ $0.4505 $290.5725
860+ $0.4043 $347.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,427 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess