EN
  • EN
  • DE

2SK4125

Part No 2SK4125
Manufacturer ON Semiconductor
Catalog FETs - Single
Description N-Channel Silicon MOSFET General-Purpose Switching Device | MOSFET N-CH 600V 17A TO-3PB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tray
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 600V
Id - Continuous Drain Current 17A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 610mOhm at 7A, 10V
Gate Charge (Qg) (Maximum) at Vgs 46nC at 10V
Gate Source Voltage (Maximum) ±30V
Input Capacitance (Ciss) (Maximum) at Vds 1200pF at 30V
Power Dissipation (Maximum) 2.5W, 170W
Temperature Range - Operating 150°C
Mounting Style Through Hole
Supplier Device Package TO-3PB
Manufacturer Package TO-3P-3, SC-65-3
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1127769-2SK4125
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK4125 CAD Model

Description

2SK4125 - ON Semiconductor

The 2SK4125 is a cutting-edge N-channel power MOSFET produced by ON Semiconductor, a leader in the semiconductor industry. This high-performance component is designed to meet the rigorous demands of modern electronic circuits, offering both efficiency and reliability for a wide range of applications.

Key Features

  • Low On-Resistance: The 2SK4125 boasts an extremely low on-resistance, which translates to reduced power loss and higher efficiency in electronic circuits. This characteristic is crucial for applications that require minimal energy wastage and optimal performance.
  • High-Speed Switching: Engineered for high-speed switching capabilities, this MOSFET is ideal for power supplies and DC-DC converters where quick response times are essential.
  • High Drain-Source Voltage: With a high drain-source voltage (VDSS), the 2SK4125 can handle high voltage applications, making it versatile for use in a variety of power management tasks.
  • Low Gate Charge: The low gate charge (QG) of this device ensures reduced switching losses, which is particularly beneficial in high-frequency operation scenarios.

Applications

The 2SK4125 is suitable for a myriad of applications, including:

  • Switching regulators
  • DC-AC inverters
  • Motor drives
  • Power management in computing and telecommunications

Reliability and Quality

ON Semiconductor is committed to providing products that adhere to the highest standards of quality and reliability. The 2SK4125 is no exception, undergoing rigorous testing and quality control processes to ensure it meets the stringent requirements of industrial and consumer electronics.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental stewardship, the 2SK4125 is designed to comply with various environmental regulations. It is RoHS compliant, ensuring that it is free from hazardous substances and suitable for use in green electronics.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5381 $59.7667
17+ $7.0057 $119.0969
26+ $6.7868 $176.4568
36+ $6.5678 $236.4408
46+ $6.3490 $292.0540
61+ $5.6921 $347.2181
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess