The 2SK543-4-TB-E from ON Semiconductor is a high-performance, N-Channel Junction Field Effect Transistor (JFET) designed for audio and analog signal amplification applications. This precision device offers a unique combination of low noise, high input impedance, and low leakage current, making it an ideal choice for sensitive audio preamplifiers, impedance buffers, and high-fidelity applications.
Key Features
- Low Noise: The 2SK543-4-TB-E boasts excellent low noise characteristics, ensuring a clear and undistorted signal transmission, which is vital for high-quality audio applications.
- High Input Impedance: With its high input impedance, this JFET minimizes the loading effect on preceding stages, thereby preserving signal integrity and allowing for easy interfacing with other components.
- Low Leakage Current: The device is engineered to have a very low leakage current, which enhances the overall stability and performance of the circuit, especially in analog applications.
- Enhanced Durability: Enclosed in a TO-92 package, the 2SK543-4-TB-E is designed for durability and reliable performance even under challenging conditions.
Applications
The versatility of the 2SK543-4-TB-E JFET makes it suitable for a wide range of applications, including:
- Audio Preamplifiers
- Impedance Buffers
- Analog Signal Processing
- Instrumentation Amplifiers
- Active Filters
- Electronic Switching
Technical Specifications
Below are some of the technical specifications for the 2SK543-4-TB-E:
- Channel Type: N-Channel
- Drain-Source Voltage (Vds): 50V
- Gate-Source Voltage (Vgs): 50V
- Drain Current (Id): 10mA
- Power Dissipation (Pd): 400mW
- Operating Temperature Range: -55°C to +150°C
With its exceptional performance and robust design, the ON Semiconductor 2SK543-4-TB-E is a reliable and efficient choice for professionals seeking to enhance their audio and analog signal applications.