EN
  • EN
  • DE

4N33300W

Part No 4N33300W
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description GENERAL PURPOSE 6-PIN PHOTODARLINGTON OPTOCOUPLERS | OPTOISO 5.3KV DARL W/BASE 6DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Voltage - Isolation 5300Vrms
Current Transfer Ratio (Minimum) 500% at 10mA
Turn On / Turn Off Time 5μs, 100μs (Maximum)
Input Type DC
Output Type Darlington with Base
Maximum Output Voltage 30V
Current - Output / Channel 150mA
Voltage - Forward (Vf) 1.2V
Current - DC Forward (If) (Maximum) 80mA
Vce Saturation (Maximum) 1V
Temperature Range - Operating -55°C ~ 100°C
Mounting Style Through Hole
Manufacturer Package 6-DIP (0.400", 10.16mm)
Supplier Device Package 6-DIP
Family Part Number 4N33
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1128858-4N33300W
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 4N33300W CAD Model

Description

The ON Semiconductor 4N33-300W is a versatile and robust optocoupler device designed for applications that require high-voltage insulation and signal transfer via optical coupling. This optoelectronic component is a critical asset for systems that need to maintain electrical isolation between input and output while ensuring signal integrity.

Key Features

  • High Voltage Isolation: The 4N33-300W offers a high isolation voltage between input and output, making it suitable for applications that handle high voltages, thus protecting users and sensitive equipment from electrical shocks.
  • Phototransistor Output: This device includes a phototransistor output that ensures a reliable and efficient transfer of signals from the input LED to the output side of the circuit.
  • Wide Operating Temperature Range: It operates effectively over a broad temperature range, ensuring consistent performance in diverse environmental conditions.
  • Industry Standard 6-Pin DIP Package: The 4N33-300W comes in a compact 6-pin DIP package, which is widely accepted and easy to integrate into various circuit designs.
  • High Current Transfer Ratio (CTR): This optocoupler boasts a high CTR, which ensures that the output signal is a strong representation of the input, resulting in accurate and reliable operation.

Applications

The ON Semiconductor 4N33-300W is ideal for a range of applications where electrical isolation is crucial. These include but are not limited to:

  • Industrial controls
  • Signal switching
  • Power supply regulators
  • Motor control circuits
  • Computer peripheral interfacing

Product Specifications

The 4N33-300W optocoupler operates with a forward current of 60mA, and a maximum collector-emitter voltage of 30V. Its power dissipation capabilities and fast switching times make it an excellent choice for a wide range of electrical applications that require reliable isolation and signal transmission.

In conclusion, the ON Semiconductor 4N33-300W optocoupler represents a reliable solution for designers looking to incorporate electrical isolation in their circuits without compromising on performance or flexibility.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Panasonic
OPTOISOLTR 5KV DARLINGTON 4-DIL / Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PCTFR104-001
Need more? Email Us
Lite-On Inc.
OPTOISOLTR 5KV TRANSISTOR 6-SMD / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD T/R
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Broadcom Limited
Multi-Channel Full-Pitch Phototransistor Optocoupler | OPTOISOLATOR 5KV 2CH TRANS 8SMD
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISO 3.75KV 2CH TRANS 8-SOP
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6DIP / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Fairchild/ON Semiconductor
Phototransistor Optocoupler
Need more? Email Us
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 5KV 2CH TRANSISTOR 8SMD
Lowest to $0.4945

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess