EN
  • EN
  • DE

5HN02M-TL-E

Part No 5HN02M-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL SMALL SIGNAL MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 23080-5HN02M-TL-E
Ultra Librarian 3D Model Ultra Librarian 5HN02M-TL-E CAD Model

Description

Product Overview: 5HN02M-TL-E by ON Semiconductor

The 5HN02M-TL-E is a cutting-edge semiconductor device manufactured by ON Semiconductor, a leader in the industry known for its high-quality and reliable components. This product is a MOSFET transistor, which stands for Metal-Oxide-Semiconductor Field-Effect Transistor, a type of transistor used for amplifying or switching electronic signals.

Key Features

  • Low On-Resistance: The 5HN02M-TL-E boasts an incredibly low on-resistance, which results in minimal power loss and higher efficiency in electronic circuits.
  • High-Speed Switching: Designed for high-speed switching applications, this MOSFET provides excellent performance in power conversion and management tasks.
  • Low Drive Voltage: It operates at a low drive voltage, making it suitable for low-voltage applications and ensuring compatibility with contemporary low-voltage logic circuits.
  • Small Package: The device comes in a compact SOT-23 package, which is ideal for space-constrained applications without compromising on power and performance.
  • Lead-Free and RoHS Compliant: ON Semiconductor is committed to environmental sustainability, and the 5HN02M-TL-E is lead-free and RoHS compliant, reducing the environmental impact and meeting global regulatory requirements.

Applications

The versatility of the 5HN02M-TL-E allows it to be used in a wide range of applications, including:

  • Power Management
  • DC/DC Converters
  • Battery Powered Devices
  • Motor Control Circuits
  • Load Switching
  • Portable Electronic Devices

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the 5HN02M-TL-E is no exception. Each component is meticulously designed and tested to ensure it meets the highest standards of performance and durability. Customers can trust ON Semiconductor's products to deliver consistent and reliable operation in their electronic devices.

Conclusion

The 5HN02M-TL-E from ON Semiconductor is an excellent choice for designers looking for a high-performance MOSFET that combines efficiency, speed, and compactness. Its adherence to environmental standards further makes it a responsible choice for modern electronic solutions. Whether for power management, motor control, or portable devices, the 5HN02M-TL-E is a component that engineers can rely on for their critical applications.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
860+ $0.0583 $50.1380
2,095+ $0.0478 $100.1410
3,240+ $0.0463 $150.0120
4,465+ $0.0448 $200.0320
5,775+ $0.0433 $250.0575
7,715+ $0.0389 $300.1135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 860 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess