EN
  • EN
  • DE
  • IT

74F588PC

Part No 74F588PC
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description GPIB COMPATIBLE OCTAL TRANSCEIV
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Supply Voltage 4.5V ~ 5.5V
Resolution 8
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number 74F588
Manufacturer Pack Quantity 19
MSL Level 1 (Unlimited)
Win Source Part Number 164886-74F588PC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74F588PC CAD Model

Description

The 74F588PC is a high-performance integrated circuit produced by ON Semiconductor, a leader in the semiconductor industry. This product is designed to meet the rigorous demands of advanced electronic systems, providing a reliable and efficient solution for a wide range of applications.

Key Features

  • High-Speed Operation: The 74F588PC operates at exceptional speed, making it suitable for high-frequency applications that require rapid data processing and throughput.
  • Low Power Consumption: Despite its high-speed capabilities, this IC maintains low power consumption, ensuring energy efficiency and reduced operational costs for electronic devices.
  • Durable Construction: Manufactured with ON Semiconductor's commitment to quality, the 74F588PC is built to withstand the test of time and operate reliably even under challenging conditions.
  • Wide Operating Temperature Range: This product is designed to function effectively across a broad temperature range, making it versatile for use in various environments.

Applications

The 74F588PC is suitable for a diverse array of applications, including but not limited to:

  • High-speed computing systems
  • Data communication equipment
  • Advanced digital signal processing
  • Networking hardware
  • Automotive electronics

Technical Specifications

Here are some of the technical specifications that define the 74F588PC:

  • Package: The IC comes in a standard DIP (Dual In-line Package) form factor, making it easy to integrate into a wide variety of circuit boards.
  • Quality and Reliability: ON Semiconductor ensures that each 74F588PC meets rigorous quality standards for reliability and performance.

Conclusion

The 74F588PC from ON Semiconductor represents a blend of speed, efficiency, and durability, making it an excellent choice for designers and engineers looking to enhance the capabilities of their electronic systems. With its robust feature set and versatile applications, the 74F588PC is poised to be a valuable component in any advanced electronic design.

You May Also Be Interested in

Maxim Integrated
900MHz Image-Reject Transceivers
Need more? Email Us
Maxim Integrated
IC REG SWITCHD CAP INV 8SOIC
Lowest to $7.9237
Maxim Integrated
IC REG BUCK ADJ 3A SYNC 16TQFN
Lowest to $13.1739
Maxim Integrated
IC FAN CTRLR W/SENSOR 16-QSOP
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $154.1704
Rohm Semiconductor
PNP+PNP GENERAL PURPOSE AMPLIFIC
Lowest to $0.1695
Maxim Integrated
IC DISPL PMIC PROGR OUTPUT QFN
Lowest to $15.4999
Maxim Integrated
IC 2-WIRE FG W/MODEL GAUGE 10TDF
Lowest to $7.6614
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3764

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess