Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 28MHz
Max Propagation Delay @ V, Max CL 27ns @ 6V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 7.8mA, 7.8mA
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent 4μA
Input Capacitance 10pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 20-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 102992-74HC574DTR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC574DTR2G CAD Model

Description

ON Semiconductor 74HC574DTR2G Octal D-Type Flip-Flop

The 74HC574DTR2G from ON Semiconductor is a high-performance, octal D-type flip-flop with 3-state outputs. This integrated circuit is designed to improve the functionality and performance of your digital systems by providing a reliable means to store and transfer eight bits of data. The device is a part of the 74HC series, which is well-known for its high-speed CMOS technology, making it compatible with most TTL circuits.

The device features eight edge-triggered flip-flops with individual D-type inputs and 3-state outputs. The 3-state outputs allow for connection to a bus-structured system, providing a high degree of flexibility in bus management. The flip-flops will store the state of their individual D-inputs that meet the set-up and hold time requirements on the LOW-to-HIGH clock (CLK) transition.

With a wide operating voltage range of 2V to 6V, the 74HC574DTR2G is versatile for various applications and ensures compatibility with lower voltage systems. Additionally, the low power consumption and high noise immunity characteristic of CMOS technology make this device an excellent choice for battery-operated and noise-sensitive electronic systems.

The 74HC574DTR2G comes in a TSSOP-20 package, which is a space-saving and weight-conscious option for today's compact electronic assemblies. The device is also available in tape and reel packaging, which is ideal for automated assembly processes, ensuring a streamlined manufacturing workflow.

Key features of the 74HC574DTR2G include:

  • Eight D-type flip-flops with single clock input
  • 3-state outputs for bus interfacing
  • High-speed CMOS technology
  • Operating voltage range of 2V to 6V
  • Low power consumption
  • High noise immunity
  • Compatible with TTL outputs
  • TSSOP-20 packaging for compact footprint
  • Support for tape and reel packaging

Whether you are designing consumer electronics, communication devices, or complex computing systems, the ON Semiconductor 74HC574DTR2G provides the reliability and performance you need. Its ability to handle data storage and signal transmission efficiently makes it a fundamental component for enhancing the capabilities of digital applications.

You May Also Be Interested in

Texas Instruments
54LS374 OCTAL D-TYPE EDGE TRIGGE / Flip Flop Element Bit
Need more? Email Us
ECAD model for SNJ54LS374FK
Texas Instruments
BUS DRIVER, ABT SERIES, 8-BIT / Flip Flop Element Bit
Need more? Email Us
ECAD model for SN74ABT374DBLE
ON Semiconductor
IC FLIP FLOP JK ECL 5V HS 8SOIC
Lowest to $3.4218
ECAD model for MC10EL35D
Quality Semiconductor
BUS DRIVER, FCT SERIES / Flip Flop Element Bit
Need more? Email Us
ECAD model for QS74FCT534ATSO
Texas Instruments
54HC112 DUAL J-K NEGATIVE-EDGE-T / Flip Flop Element Bit
Lowest to $6.8984
ECAD model for SNJ54HC112J
Texas Instruments
54LS273 OCTAL D-TYPE FLIP-FLOP W / Flip Flop Element Bit
Lowest to $20.1456
ECAD model for SNJ54LS273FK
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)
Lowest to $37.5356
ECAD model for SNJ54AC574J
Texas Instruments
QUADRUPLE D-TYPE FLIP-FLOPS WITH / Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
Need more? Email Us
ECAD model for SN54S175J
Texas Instruments
54ALS273 OCTAL D-TYPE FLIP-FLOPS / Flip Flop Element Bit
Lowest to $38.8148
ECAD model for SNJ54ALS273J

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention