EN
  • EN
  • DE

74HC595DR2G

Part No 74HC595DR2G
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER 8BIT 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Purpose Serial to Parallel, Serial
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 136648-74HC595DR2G
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian 74HC595DR2G CAD Model

Description

ON Semiconductor 74HC595DR2G - Shift Register IC

The 74HC595DR2G from ON Semiconductor is a high-speed Si-gate CMOS device and is part of the 74HC series. This integrated circuit is designed as an 8-bit shift register with serial-to-parallel conversion capabilities. It is commonly used in a wide range of digital applications, from expanding the number of output ports on microcontrollers to driving LEDs and controlling digital interfaces.

Key Features:

  • Shift Register Type: 8-bit serial-in, serial or parallel-out shift register with output latches.
  • Operating Voltage: Compatible with a wide range of supply voltages from 2 V to 6 V, making it suitable for various logic level applications.
  • High Throughput: Capable of high-speed operation, with a typical shift frequency of 100 MHz at 5 V.
  • Output Current: High-current outputs can drive up to 15 LSTTL loads, with an 8 mA output drive at 5 V.
  • Low Power Consumption: Features low power consumption with a typical power dissipation of 80 µA.
  • Package: Supplied in a compact SOIC-16 package, ideal for space-constrained applications.

Applications:

The 74HC595DR2G is versatile and can be used in a variety of digital systems including:

  • LED displays and LED matrix management
  • Logic circuit extension and interface logic conversions
  • Serial-to-parallel data conversion
  • Remote I/O ports for microcontrollers
  • Sequential control systems that require multiple inputs and outputs

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the 74HC595DR2G is no exception. It is manufactured to the highest standards, ensuring reliability and performance in demanding applications. The device is also RoHS compliant, adhering to environmental standards for hazardous substances.

Whether designing a new system or upgrading an existing one, the 74HC595DR2G offers a cost-effective solution for expanding your digital output capabilities with the quality assurance of ON Semiconductor.

You May Also Be Interested in

Nexperia USA Inc.
IC SR OPEN DRAIN 12BIT 20-TSSOP
Need more? Email Us
Texas Instruments
SOP-20 Shift Registers RoHS
Lowest to $2.9105
Texas Instruments
IC SR OPEN DRAIN 8BIT 16-SOIC
Need more? Email Us
Microchip Technology
IC SR PUSH-PULL 16BIT 169-TFBGA
Lowest to $58.0937
Nexperia USA Inc.
IC SR TRI-STATE 8BIT 16-TSSOP
Lowest to $0.4047
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
Texas Instruments
IC SHIFT REGTR COMP 4BIT 16-SOIC
Need more? Email Us
Texas Instruments
EIGHT-BIT SHIFT REGISTERS WITH 3
Lowest to $0.8504
Nexperia USA Inc.
IC REG MULPLX TRI-STA 8BIT 20DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess