EN
  • EN
  • DE

74LCX14SJ

Part No 74LCX14SJ
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Low Voltage Hex Inverter with 5V Tolerant Schmitt Trigger Inputs | IC INVERTER SCHMITT 6CH 14SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Inverter
Number of Inputs 6
Features Schmitt Trigger
Supply Voltage (V) 2V ~ 3.6V
Current - Quiescent (Maximum) 10μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.4V ~ 0.6V
Logic Level - High 1.7V ~ 2.2V
Max Propagation Delay at V, Max CL 6.5ns at 3.3V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-SOP
Manufacturer Package 14-SOIC
Family Part Number 74LCX14
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 1132345-74LCX14SJ
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LCX14SJ CAD Model

Description

Product Overview: 74LCX14SJ from ON Semiconductor

The 74LCX14SJ is a high-performance, six-inverter device from ON Semiconductor, renowned for its low-voltage operation and industry-standard SOIC-14 package. This integrated circuit is designed to specifically cater to the needs of 3.3V systems, while still maintaining 5V tolerant inputs, which makes it a versatile choice for mixed-voltage applications.

At the core of the 74LCX14SJ's functionality are its Schmitt trigger inputs, which enhance the circuit's noise immunity and transform slowly changing input signals into sharply defined jitter-free output signals. This feature is particularly crucial in environments where noise is a significant concern, ensuring reliable operation and signal integrity.

The device is designed with an advanced CMOS technology that provides low quiescent power dissipation, yet gives high-speed operation comparable to equivalent Bipolar Schottky TTL circuits. This balance between power efficiency and performance makes the 74LCX14SJ suitable for battery-powered and power-sensitive applications.

Another key attribute of the 74LCX14SJ is its ability to drive loads with a 24 mA output capability, both at the high and low ends, ensuring robust signal transmission and compatibility with a wide range of peripheral components. This makes it an excellent choice for interfacing with high-capacity loads or driving multiple devices in parallel.

For ease of implementation, the 74LCX14SJ comes in a surface-mount package, which is conducive to modern PCB design and automated assembly processes. Its compact form factor allows for efficient use of board space without compromising on functionality or performance.

In summary, the 74LCX14SJ from ON Semiconductor is a highly reliable and efficient solution for designers looking to implement inverting functions with added noise immunity. Its low-voltage operation, 5V tolerant inputs, and Schmitt trigger action make it a robust component for a wide array of electronic designs, from consumer electronics to industrial control systems.

Key Features:

  • Low Voltage Operation (3.3V)
  • 5V Tolerant Inputs
  • Schmitt Trigger Action at All Inputs
  • High-Speed Operation
  • 24 mA Output Drive Capability
  • Low Power Dissipation
  • SOIC-14 Package for Surface Mount Technology

You May Also Be Interested in

Nexperia USA Inc.
IC GATE NAND 1CH 8-INP 14SO / NAND Gate IC 1 Channel 14-SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20DHVQFN / Bus Switch 8 x 1:1 20-DHVQFN (4.5x2.5)
Lowest to $0.3238
Texas Instruments
Military 4-ch, 2-input, 4.5-V to 5.5-V AND gates with TTL-compatible CMOS inputs 14-CFP -55 to 125
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14SSOP / NAND Gate IC 4 Channel 14-SSOP
Need more? Email Us
Harris Corporation
AND GATE, HC/UH SERIES / AND Gate IC 4 Channel 14-CDIP
Need more? Email Us
Toshiba Semiconductor and Storage
Inverter, Open Drain, Hex, SOIC-14 Rohs Compliant: Yes
Lowest to $0.1370
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP SMV / OR Gate IC 1 Channel SMV
Lowest to $0.0739
ON Semiconductor
Single 2-Input AND Gate
Lowest to $0.0919
Texas Instruments
IC GATE AND 1CH 2-INP 6SON / AND Gate IC 1 Channel 6-SON (1.45x1)
Lowest to $0.3453

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,526 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess