EN
  • EN
  • DE

74LVX02M

Part No 74LVX02M
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Low Voltage Quad 2-Input NOR Gate | IC GATE NOR 4CH 2-INP 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Logic Type NOR Gate
Number of Inputs 2
Supply Voltage (V) 2V ~ 3.6V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.5V ~ 0.8V
Logic Level - High 1.5V ~ 2.4V
Max Propagation Delay at V, Max CL 10.1ns at 3.3V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-SOIC
Manufacturer Package 14-SOIC
Family Part Number 74LVX02
Manufacturer Pack Quantity 1,100
MSL Level 1 (Unlimited)
Win Source Part Number 1133325-74LVX02M
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVX02M CAD Model

Description

Product Overview: 74LVX02M from ON Semiconductor

The 74LVX02M is a high-performance, low-voltage CMOS Quad 2-Input NOR Gate integrated circuit, brought to you by ON Semiconductor, a trusted leader in innovative energy-efficient electronics. This device is designed to operate from a 3.3V power supply while maintaining compatibility with 5V logic signals, making it ideal for interfacing with both 3.3V and 5V systems.

Key Features:

  • Logic Type: Quad 2-Input NOR Gate, providing a fundamental logic function that is essential in digital circuits.
  • Operating Voltage: Designed to function optimally with a 3.3V power supply, which is typical for modern low-power logic circuits.
  • 5V Tolerant Inputs: Inputs can handle 5V signals without damage, allowing for easy integration with legacy systems.
  • High Speed: Propagation delay time is significantly reduced, ensuring fast response times for critical applications.
  • Drive Capability: Capable of driving up to 24 mA at the output, ensuring strong signal transmission to downstream components.
  • Low Power Consumption: The device is designed for low power dissipation, making it suitable for battery-operated and power-sensitive applications.
  • Package: Comes in a compact SOP-14 (Small Outline Package) form factor, which is beneficial for space-constrained applications.
  • Temperature Range: Operates within an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

Applications:

The 74LVX02M is versatile and can be used in a variety of applications, including:

  • Computing systems where low-voltage operation is critical.
  • Portable electronics where power efficiency is a key consideration.
  • Communication infrastructure equipment requiring high-speed logic processing.
  • Industrial control systems that demand robust performance in variable temperature conditions.

ON Semiconductor's 74LVX02M is a robust and reliable choice for designers looking to implement low-voltage NOR logic functions with high-speed performance and 5V tolerant inputs. Its low power consumption and broad operating temperature range make it an excellent choice for a wide array of applications, from portable devices to industrial automation systems.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1433 $50.1550
855+ $0.1176 $100.5480
1,320+ $0.1140 $150.4800
1,815+ $0.1103 $200.1945
2,350+ $0.1066 $250.5100
3,140+ $0.0956 $300.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,955 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess