EN
  • EN
  • DE

74LVX138SJ

Part No 74LVX138SJ
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Low Voltage 1-of-8 Decoder/Demultiplexer | DECODER/DEMUX 1-OF-8 LV 16SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 4mA, 4mA
Voltage Supply Source Single Supply
Supply Voltage (V) 2V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOP
Family Part Number 74LVX138
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 1133342-74LVX138SJ
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVX138SJ CAD Model

Description

Product Overview: 74LVX138SJ from ON Semiconductor

The 74LVX138SJ is a high-speed CMOS, low voltage 3-to-8 line decoder/demultiplexer integrated circuit designed and manufactured by ON Semiconductor, a renowned leader in energy-efficient innovations. This device is specifically tailored for low-power and high-speed 3.3V applications. It is a versatile component that is widely used in various electronic systems for decoding and demultiplexing applications.

Key Features

  • Low Voltage Operation: The 74LVX138SJ operates at a nominal voltage of 3.3V, making it compatible with modern low-voltage systems and helping to reduce overall power consumption.
  • High-Speed Performance: Designed to address the needs of high-speed data processing, this device offers fast propagation delays, ensuring quick response times in critical applications.
  • Power-Down Protection: Equipped with power-down protection on inputs and outputs, the device ensures that no excessive current is drawn if the input voltage exceeds the supply voltage.
  • Multiple Package Options: The device is available in a surface-mount package, specifically the SJ-type SOIC package, making it suitable for automated assembly processes and compact circuit designs.

Applications

The 74LVX138SJ is a versatile component that finds usage in a variety of applications. Some of the common applications include:

  • Memory decoding or data routing in computer systems
  • Control systems for industrial automation
  • Communication equipment for signal decoding
  • Consumer electronics for managing multiple inputs and outputs

Technical Specifications

Parameter Value
Supply Voltage (VCC) 2.0V to 3.6V
High-Level Output Current (IOH) -24 mA
Low-Level Output Current (IOL) 24 mA
Propagation Delay Time Typically 5.2 ns at 3.3V

Overall, the 74LVX138SJ from ON Semiconductor is a reliable and efficient solution for system designers looking to implement decoding or demultiplexing functions in their low-voltage, high-speed applications.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess