EN
  • EN
  • DE

74VCX16245GX

Part No 74VCX16245GX
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description Low Voltage 16-Bit Bidirectional Transceiver with 3.6V Tolerant Inputs and Outputs | IC TXRX NON-INVERT 3.6V 54FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 1.2V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 54-LFBGA
Supplier Device Package 54-FBGA (5.5x8)
Family Part Number 74VCX16245
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1133432-74VCX16245GX
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74VCX16245GX CAD Model

Description

ON Semiconductor 74VCX16245GX: 16-Bit Bidirectional Transceiver

The 74VCX16245GX from ON Semiconductor is a high-performance, 16-bit bidirectional transceiver designed for asynchronous communication between data buses. This device is part of the VCX family, which is renowned for low voltage operation and high-speed interfacing. With its ability to operate at 3.3V, it is particularly well-suited for systems that require low power consumption and high-speed data transfer capabilities.

The transceiver features two separate 8-bit or one 16-bit bus transceiver with 3-state outputs, which allows for bidirectional data flow. It is designed with the capability to interface between 3.3V and 5V buses in a mixed-voltage environment. The 74VCX16245GX boasts a high drive capability, with -32 mA IOH and 64 mA IOL at 3.0V, making it ideal for driving high-capacitive loads and ensuring signal integrity.

One of the key attributes of this component is its bus-hold circuitry, which eliminates the need for external pull-up or pull-down resistors and helps to maintain the last active state during periods of bus contention or floating. The device also features a power-off disable functionality that ensures the outputs enter a high-impedance state during power down, which helps to prevent backflow current that could damage the device.

For enhanced versatility, the 74VCX16245GX supports live insertion and withdrawal, making it an excellent choice for hot-swapping applications. Its non-preferential power-up sequencing allows for flexibility in system design, as the IC does not require a specific power supply ramp sequence.

ON Semiconductor's 74VCX16245GX is available in a fine-pitch TSSOP package, which is optimized for reduced space on PCBs. It is fully specified for partial-power-down applications using IOFF, which supports the partial Power-down mode by ensuring that the input circuit is disabled to prevent backflow current. This product is a reliable solution for high-speed digital interfacing and bus matching in telecom, computing, and industrial applications where low voltage operation and high-speed data transfer are essential.

Key Features:

  • 16-bit bidirectional data flow
  • 3.3V operation with 5V tolerant inputs
  • High-speed data transfer capabilities
  • Bus-hold circuitry and power-off disable feature
  • Live insertion and withdrawal support
  • Non-preferential power-up sequencing
  • IOFF circuitry for partial power-down mode
  • Available in a space-saving TSSOP package

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess