EN
  • EN
  • DE

74VHC132MTC

Part No 74VHC132MTC
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Quad 2-Input NAND Schmitt Trigger | IC GATE NAND SCHMITT 4CH 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type NAND Gate
Number of Inputs 2
Features Schmitt Trigger
Supply Voltage (V) 2V ~ 5.5V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.9V ~ 1.65V
Logic Level - High 2.2V ~ 3.85V
Max Propagation Delay at V, Max CL 9.7ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-TSSOP
Manufacturer Package 14-TSSOP
Family Part Number 74VHC132
Manufacturer Pack Quantity 94
MSL Level 1 (Unlimited)
Win Source Part Number 1133478-74VHC132MTC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74VHC132MTC CAD Model

Description

ON Semiconductor 74VHC132MTC Product Overview

The ON Semiconductor 74VHC132MTC is a high-speed CMOS device that belongs to the VHC family of logic gates. This particular integrated circuit is a quad 2-input NAND Schmitt trigger, designed to operate with a power supply range of 2V to 5.5V. The 74VHC132MTC is well-suited for wave shaping and noise suppression applications, thanks to its Schmitt trigger action at all inputs, which makes it tolerant to slower input rise and fall times.

Key Features

  • Logic Type: Quad 2-Input NAND Schmitt Trigger
  • Supply Voltage Range: 2.0V to 5.5V, accommodating a variety of logic levels and making the device suitable for battery-operated and low-voltage applications.
  • High-Speed Performance: The 74VHC132MTC offers < 8ns propagation delay when operated at 5V, ensuring fast response times for critical applications.
  • Low Power Consumption: This device has a low power consumption characteristic, with a 20µA maximum ICC low power dissipation.
  • High Noise Immunity: The inherent hysteresis of the Schmitt trigger inputs provides a high degree of noise immunity, which is crucial for stable operation in electrically noisy environments.
  • Output Drive Capability: Capable of driving 10 LSTTL loads, the 74VHC132MTC is versatile in interfacing with various logic families.
  • Package Type: Supplied in a TSSOP-14 package, it offers a compact footprint for space-constrained applications.

Applications

The 74VHC132MTC is ideal for a wide range of applications, including:

  • Wave and pulse shapers
  • High-speed logic circuits
  • Astable multivibrators
  • Signal processing
  • Communication systems
  • Embedded systems

With its robust design and versatile features, the ON Semiconductor 74VHC132MTC is a reliable choice for designers who require a quad 2-input NAND Schmitt trigger that delivers consistent performance and is compatible with a broad range of digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess