ON Semiconductor 74VHC541M Octal Bus Buffer/Line Driver
The ON Semiconductor 74VHC541M is a high-performance CMOS octal bus buffer/line driver designed for use in systems that demand robust, high-speed data transfer. This integrated circuit is part of the VHC family, which is well-known for its low power consumption and high noise immunity, making it suitable for interfacing with both CMOS and TTL logic levels.
Key Features:
- Logic Type: Octal Bus Buffer/Line Driver with 3-state outputs.
- Operating Voltage: Ranges from 2V to 5.5V, providing compatibility with various logic levels and allowing for flexible design options.
- High-Speed: Capable of handling fast signal propagation with a typical propagation delay time of 4.5ns at 5V, ensuring swift data handling in critical applications.
- Output Drive Capability: Can source/sink 8mA at 5V, delivering sufficient current for driving loads and maintaining signal integrity.
- Power-Off Disable: Outputs go to high impedance during power-off, preventing any potential damage to connected components.
- Low Power Consumption: Features a low quiescent current, making it an energy-efficient choice for battery-operated devices.
- Package: Available in an SOP-20 (Surface Mount) package, allowing for a compact footprint on PCBs.
- Temperature Range: Operates within an industrial temperature range of -40°C to +85°C, suitable for harsh environments.
Applications:
The 74VHC541M is suitable for a wide array of applications, including but not limited to:
- Bus driver interfaces
- Data communication systems
- Signal buffering
- Memory address drivers
- Input/output port drivers
This device's ability to interface with different logic families, along with its robustness and high-speed performance, makes the ON Semiconductor 74VHC541M an ideal choice for designers looking to create reliable and efficient digital systems.