EN
  • EN
  • DE

ADM1024ARU

Part No ADM1024ARU
Manufacturer ON Semiconductor
Catalog Interface - Specialized
Description System Hardware Monitor with Remote Diode Thermal Sensing | IC MONITOR SYS TEMP/VOLT 24TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Applications PC's, PDA's
Interface Serial
Supply Voltage (V) 2.8V ~ 5.5V
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Mounting Style SMD
Family Part Number ADM1024A
Manufacturer Pack Quantity 310
MSL Level 1 (Unlimited)
Win Source Part Number 1140567-ADM1024ARU
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1024ARU CAD Model

Description

ON Semiconductor ADM1024ARU Product Overview

The ADM1024ARU is a sophisticated, high-performance integrated circuit from ON Semiconductor designed for precise monitoring and control of system temperatures and voltages. This versatile device is particularly suitable for applications in desktop computers, servers, and other advanced electronic systems where reliable thermal management is crucial for system stability and longevity.

Key Features

  • Multiple Sensor Inputs: It features multiple sensor inputs for measuring the temperature of various components and ambient temperature, ensuring comprehensive coverage of thermal data within the system.
  • Voltage Monitoring: The device is capable of monitoring several voltage levels, including VCC, VTT, and up to six other voltages, providing a complete overview of the system's power health.
  • Programmable Fan Control: With its programmable fan control functionality, the ADM1024ARU can dynamically adjust fan speeds based on temperature readings, optimizing cooling efficiency and noise levels.
  • High Accuracy: It delivers high accuracy in temperature readings and voltage measurements, ensuring precise monitoring for critical system parameters.
  • SMBus Interface: The product interfaces with the System Management Bus (SMBus), allowing for seamless communication with the system's microcontroller or other SMBus-compatible devices.
  • Compact Package: Encased in a TSSOP-16 package, the ADM1024ARU is designed to occupy minimal space on the PCB, making it ideal for space-constrained applications.

Applications

The ADM1024ARU is widely used in various applications that require detailed monitoring and control of system temperatures and voltages, including:

  • Personal Computers
  • Workstations
  • Servers
  • Embedded Systems
  • Telecommunication Systems

Conclusion

ON Semiconductor's ADM1024ARU is a comprehensive solution for temperature and voltage monitoring, offering high accuracy, programmable fan control, and a compact form factor. Its integration into electronic systems helps maintain operational stability and extends the lifespan of critical components by preventing overheating and power issues. Whether for personal computing, industrial, or telecommunication applications, the ADM1024ARU stands out as a reliable and efficient choice for system monitoring needs.

You May Also Be Interested in

Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Renesas Electronics America
Need more? Email Us
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,180 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess