EN
  • EN
  • DE

ADM1032AR-REEL7

Part No ADM1032AR-REEL7
Manufacturer ON Semiconductor
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SMBUS 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Sensor Type Digital, Local/Remote
Sensing Temperature - Local 0°C to 100°C
Sensing Temperature - Remote 0°C to 120°C
Output Type SMBus
Supply Voltage - Operating 3 V to 5.5 V
Resolution 7 b
Features Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±3°C
Testing Conditions 0°C to 100°C
Temperature Range - Operating 0°C to 120°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 41922-ADM1032AR-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1032AR-REEL7 CAD Model

Description

The ADM1032AR-REEL7 is a sophisticated temperature monitoring solution from ON Semiconductor, designed to cater to the precise needs of high-performance electronic systems. This precision temperature sensor is capable of monitoring the temperature of both its own environment and a remote thermal diode, which can be located on a processor or another integrated circuit. It is an ideal component for thermal management within personal computers, office electronics, and industrial systems.

Key Features

  • Accuracy: The device offers exceptional accuracy, with ±1°C for on-die temperature sensing and ±3°C for remote temperature sensing.
  • Dual-Channel: It includes a local temperature sensor and a remote temperature sensor input, providing dual monitoring capability.
  • Programmable: The ADM1032AR-REEL7 features programmable overtemperature limits, hysteresis, and two-wire serial interface that is compatible with System Management Bus (SMBus) standards.
  • Low Power: It operates with a low supply current, making it suitable for power-sensitive applications.
  • Supply Voltage: The device operates from a 3.0 V to 5.5 V power supply, offering flexibility for different system power designs.
  • Package: This product is available in an 8-lead MSOP (Mini Small Outline Package) and is provided in tape and reel form for automated assembly processes, denoted by the suffix ‘REEL7’.

Applications

With its precision temperature sensing capabilities, the ADM1032AR-REEL7 is well-suited for a variety of applications. These include:

  • Desktop and Notebook Computers
  • Smart Networking Hardware
  • Industrial and Medical Equipment
  • Embedded Systems
  • Data Storage Systems
  • Telecommunications Infrastructure

Reliability and Quality

ON Semiconductor is a trusted industry leader known for its commitment to quality and reliability. The ADM1032AR-REEL7 is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected for professional electronic components. Customers can rely on ON Semiconductor for consistent performance and long-term durability.

You May Also Be Interested in

Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0490 $51.2250
60+ $1.6812 $100.8720
93+ $1.6287 $151.4691
127+ $1.5762 $200.1774
165+ $1.5236 $251.3940
220+ $1.3660 $300.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess