EN
  • EN
  • DE

ADP3170JRU-REEL

Part No ADP3170JRU-REEL
Manufacturer ON Semiconductor
Catalog Unclassified
Description IC CNTRLR VRM 8.5 W/REG 20-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Base Product Number ADP3170
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 42951-ADP3170JRU-REEL
Ultra Librarian 3D Model Ultra Librarian ADP3170JRU-REEL CAD Model

Description

ON Semiconductor ADP3170JRU-REEL

The ADP3170JRU-REEL from ON Semiconductor is a cutting-edge synchronous buck controller designed to provide efficient power management solutions for a wide range of applications. This device is particularly well-suited for CPU core power supplies in personal computers, servers, and other sophisticated electronic equipment that require precise voltage regulation and high power efficiency.

The ADP3170JRU-REEL operates at a fixed frequency and uses a voltage-mode PWM control scheme for fast and stable response to load transients. The controller integrates all the necessary functions to control and protect the power supply system, including under-voltage lockout (UVLO), programmable soft start, and a precision reference voltage source.

One of the key features of the ADP3170JRU-REEL is its ability to drive N-channel MOSFETs in a synchronous rectified buck topology, which helps to minimize power losses and improve overall efficiency. This is particularly important in applications where thermal management is critical, as it allows for smaller heat sinks and reduces the need for active cooling solutions.

The device is offered in a compact TSSOP-20 package and is part of the tape and reel packaging option, indicated by the "-REEL" suffix. This packaging is ideal for automated manufacturing processes, ensuring consistent placement on printed circuit boards and facilitating mass production.

With its robust design and comprehensive protection features, the ADP3170JRU-REEL from ON Semiconductor provides designers with a reliable and efficient solution for sophisticated power management challenges. Whether it's for the latest generation of CPUs or other high-performance electronics, this synchronous buck controller is engineered to meet the stringent demands of modern electronic systems.

Overall, the ADP3170JRU-REEL is a testament to ON Semiconductor's commitment to delivering high-quality, innovative power management solutions that enhance system performance and reliability while catering to the evolving needs of the electronics industry.

You May Also Be Interested in

Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209
Panduit Corp
KIT HEAT SHRINK ADH 3/16-1\
Need more? Email Us
Amphenol Commercial Products
HSD-NDRP-PCB-7A-HSD+2LF D CODE R
Lowest to $5.8209
Texas Instruments
PROTOTYPE
Lowest to $1.3098
TE Connectivity
5P.MODULAR CONN.MICRO RELAY W.
Need more? Email Us
Qualcomm
Linear IC
Lowest to $72.7612
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us
Aven Tools
SPZ 50 STEREO ZOOM BINOCULAR MIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7764 $62.1740
80+ $1.4576 $116.6080
125+ $1.4114 $176.4250
170+ $1.3664 $232.2880
220+ $1.3213 $290.6860
295+ $1.1839 $349.2505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess