EN
  • EN
  • DE

ADP3181JRUZ-REEL

Part No ADP3181JRUZ-REEL
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG BUCK 6BIT 2-4PHS 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, Intel VRM9, VRM10
Voltage - Input 12V
Number of Outputs 4
Output Voltage 0.7 V to 3.1 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 28-TSSOP
Win Source Part Number 101481-ADP3181JRUZ-REEL
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ADP3181JRUZ-REEL CAD Model

Description

The ADP3181JRUZ-REEL from ON Semiconductor is a highly efficient, multi-phase, synchronous buck switching regulator controller. Designed to meet the rigorous power demands of high-performance processors, it is an ideal solution for advanced computer motherboards, graphic cards, and other embedded systems requiring a stable and efficient power supply.

Key Features:

  • Multi-Phase Power Control: The ADP3181JRUZ-REEL can operate in multiple phases, distributing the load and heat across several channels, which enhances the performance and extends the life of the electronic components.
  • Voltage Regulation: This device provides precise voltage regulation for CPUs, allowing for optimal performance and stability. It is capable of handling fast transient responses, ensuring the CPU operates within its voltage limits.
  • High-Efficiency: With synchronous rectification and a low quiescent current, the ADP3181JRUZ-REEL maximizes power efficiency, which is critical for reducing heat and increasing system reliability.
  • Adjustable Frequency: The switching frequency is adjustable, providing flexibility to balance efficiency and component size. This allows for the use of smaller, less expensive inductors and capacitors.
  • Overcurrent Protection: The built-in overcurrent protection helps to prevent damage to the CPU and power supply circuitry in the event of an overload or short-circuit condition.

Product Specifications:

  • Package: The device comes in a compact TSSOP-20 package, which is suitable for space-constrained applications.
  • Temperature Range: It operates over a wide temperature range, ensuring reliability in various environments.
  • RoHS Compliant: The ADP3181JRUZ-REEL is compliant with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.
  • Reel Packaging: This product is available in reel packaging for efficient assembly during the manufacturing process.

With its robust feature set and ON Semiconductor's reputation for quality, the ADP3181JRUZ-REEL is an excellent choice for designers looking to create stable and efficient power solutions for high-performance computing applications.

You May Also Be Interested in

Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9679 $58.0740
150+ $0.7946 $119.1900
225+ $0.7704 $173.3400
315+ $0.7450 $234.6750
405+ $0.7207 $291.8835
540+ $0.6456 $348.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,800 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess