EN
  • EN
  • DE

ADP3182JRQZ-REEL

Part No ADP3182JRQZ-REEL
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 20QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Type PWM Signal
Purpose Step-Down
Topology Buck
Number of Outputs 3
Output Phases 3
Supply Voltage - Operating 12V
Frequency - Switching 250kHz to 3MHz
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Ramp, Soft Start
Temperature Range - Operating 0°C to 85°C (TA)
Case / Package 20-QSOP
Win Source Part Number 053195-ADP3182JRQZ-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3182JRQZ-REEL CAD Model

Description

The ON Semiconductor ADP3182JRQZ-REEL is a highly integrated, multiphase synchronous buck switching regulator controller, designed to meet the rigorous power demands of high-performance processors in computing applications. It is an essential component for achieving efficient power management and stable operation in systems requiring precise voltage regulation.

Key Features

  • Multiphase Power Control: The ADP3182 offers multiphase power control to reduce overall output voltage ripple, enhance transient response, and distribute the heat across multiple power devices, improving system reliability and performance.
  • Programmable Frequency: The switching frequency is programmable, allowing designers to optimize the size and response of the output filter.
  • Precision Reference Voltage: It provides a precision reference voltage of 0.8 V ±1%, which is critical for ensuring the CPU operates within its specified voltage range for optimal performance.
  • Active Current Balancing: The controller actively balances the current between all phases, ensuring even thermal loading and prolonging the life of the power components.
  • Overvoltage Protection: Built-in overvoltage protection helps safeguard the processor and other sensitive components from potential damage due to voltage spikes.
  • Power Saving Modes: The ADP3182 supports various power-saving modes, including diode emulation and a sleep mode feature, to enhance efficiency under light-load conditions.
  • RoHS Compliant: The device is RoHS compliant, meeting environmental standards by avoiding the use of hazardous substances.

Applications

The ADP3182JRQZ-REEL is ideal for a variety of computing applications, including:

  • Desktop and laptop computers
  • High-performance servers
  • Workstations
  • Graphics cards
  • Embedded systems requiring efficient power regulation

Package and Availability

This device is offered in a QSOP-16 package and is available in tape and reel format for automated assembly processes, making it suitable for high-volume production environments. The ADP3182JRQZ-REEL is part of ON Semiconductor's commitment to providing energy-efficient solutions that help reduce the global environmental impact.

You May Also Be Interested in

Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3754 $58.1870
375+ $0.3084 $115.6500
580+ $0.2991 $173.4780
800+ $0.2888 $231.0400
1,035+ $0.2795 $289.2825
1,385+ $0.2506 $347.0810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,571 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess