EN
  • EN
  • DE

ADP3209JCPZ

Part No ADP3209JCPZ
Manufacturer ON Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1003+
Reference case QFN
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 713440-ADP3209JCPZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3209JCPZ CAD Model

Description

The ON Semiconductor ADP3209JCPZ is a highly integrated, multi-phase synchronous Buck controller, designed primarily for power supply regulation in notebook computers. This advanced controller is well-suited for systems that require efficient power distribution and management to various subsystems while maintaining a compact footprint and delivering high performance.

Key Features

  • Multi-Phase Power Control: The ADP3209JCPZ offers a multi-phase architecture which provides high efficiency and better thermal management for advanced microprocessor core power supplies.
  • Enhanced Power Management: With its integrated drivers and MOSFETs, this controller ensures optimal power delivery and management, reducing overall power consumption and improving battery life in portable devices.
  • Adjustable Voltage Regulation: The output voltage is fully adjustable, allowing for precise control over the power delivery to the CPU, which is critical for performance and stability.
  • Overvoltage Protection: The device includes built-in overvoltage protection to safeguard the system against power spikes that could potentially damage the processor and other components.
  • Synchronous Rectification: Synchronous rectification increases efficiency by reducing power loss during the conversion process, which is ideal for battery-operated devices.
  • Dynamic VID Technology: The ADP3209JCPZ supports dynamic voltage identification, allowing the processor to communicate its power needs in real-time for optimized performance and power savings.

Applications

The ADP3209JCPZ is versatile and can be used in a variety of applications, though it is specifically tailored for notebook computer power supplies. Its precision and efficiency make it an excellent choice for other portable and compact devices requiring advanced power management.

Product Specifications

Parameter Value Package 40-lead LFCSP Topology Multi-Phase Buck Input Voltage 5 V to 25 V Switching Frequency Adjustable up to 1 MHz

With its robust feature set and ON Semiconductor's reputation for quality and reliability, the ADP3209JCPZ is an excellent choice for designers looking to implement a high-performance power management solution in their next-generation notebook computers and portable devices.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6821 $58.9136
39+ $3.0215 $117.8385
60+ $2.9268 $175.6080
82+ $2.8321 $232.2322
106+ $2.7385 $290.2810
142+ $2.4544 $348.5248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess