EN
  • EN
  • DE

1N5920BRLG

Part No 1N5920BRLG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description 3 W DO-41 Surmetic TM 30 Zener Voltage Regulators | DIODE ZENER 6.2V 3W AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Voltage - Zener (Nom) (Vz) 6.2V
Tolerance ±5%
Maximum Power 3W
Impedance (Maximum) (Zzt) 2 Ohms
Current - Reverse Leakage at Vr 5μA at 4V
Voltage - Forward (Vf) (Maximum) at If 1.5V at 200mA
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package DO-204AL, DO-41, Axial
Supplier Device Package Axial
Family Part Number 1N5920
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1122043-1N5920BRLG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5920BRLG CAD Model

Description

Product Overview: 1N5920BRLG - ON Semiconductor

The 1N5920BRLG is a robust and reliable Zener diode from ON Semiconductor, designed to provide precision voltage regulation in a wide array of electronic applications. This diode is a part of ON Semiconductor's extensive Zener diode product line, which is well-regarded for its high quality and performance reliability.

Key Features

  • Voltage Regulation: The 1N5920BRLG offers a nominal Zener voltage of 6.2V, making it suitable for applications requiring a regulated voltage in this range.
  • Power Dissipation: With a power dissipation of 3W, this Zener diode is capable of handling significant power levels, suitable for a variety of power regulation scenarios.
  • Surge Capability: It is designed to withstand surge currents, ensuring protection against voltage spikes and enhancing circuit reliability.
  • Package: The device comes in an axial-lead package, which is ideal for through-hole mounting, providing ease of integration into various circuit designs.
  • Reverse Leakage Current: The diode maintains a low reverse leakage current, thereby ensuring minimal power loss and improved efficiency in the application it is used.
  • Temperature Stability: The Zener voltage is stable across a wide temperature range, ensuring consistent performance even under varying environmental conditions.

Applications

The 1N5920BRLG is suitable for a diverse range of applications, including:

  • Voltage regulation modules
  • Power supply circuits
  • Over-voltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Industrial electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1N5920BRLG is no exception. It is manufactured to meet stringent industry standards, ensuring high reliability and performance in your electronic designs. Whether you are designing a simple power supply or an advanced electronic system, the 1N5920BRLG from ON Semiconductor is a choice you can trust for effective voltage regulation.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2524 $50.4800
485+ $0.2071 $100.4435
750+ $0.2007 $150.5250
1,030+ $0.1942 $200.0260
1,335+ $0.1877 $250.5795
1,785+ $0.1683 $300.4155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,777 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess