EN
  • EN
  • DE

ADP3611MNR2G

Part No ADP3611MNR2G
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 8DFN  /  Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-DFN (2x2)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 4.6V ~ 5.5V
Logic Voltage - VIL, VIH 0.8V, 2V
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 20ns, 15ns
Temperature Range - Operating -10°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x2)
Base Product Number ADP3611
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSADP3611MNR2G,2156-ADP3611MNR2G
Standard Package 3,000
Win Source Part Number 1043718-ADP3611MNR2G
Ultra Librarian 3D Model Ultra Librarian ADP3611MNR2G CAD Model

Description

ON Semiconductor's ADP3611MNR2G: A High-Performance Driver Solution

The ADP3611MNR2G is a cutting-edge, high-speed, dual MOSFET driver designed by ON Semiconductor to address the needs of a wide range of power management applications. This driver is specifically engineered to convert low-voltage control signals into higher-voltage and higher-current outputs, which are essential for driving power MOSFETs in synchronous rectification, DC-DC converters, motor control circuits, and other power switching applications.

Key Features

  • High-Speed Operation: The ADP3611MNR2G is capable of delivering extremely fast switching speeds, which is crucial for improving the efficiency of power conversion systems and reducing switching losses.
  • Dual Independent Drivers: It features two independent driver channels that can be used to drive two separate MOSFETs or a single half-bridge configuration, providing flexibility in circuit design.
  • High Peak Output Current: With the capability to deliver peak output currents of up to 2A, this driver can effectively handle the demands of high-power MOSFETs, ensuring reliable operation even under strenuous conditions.
  • Wide Supply Voltage Range: The device operates with a supply voltage range from 12V to 20V, accommodating various application requirements and ensuring compatibility with a broad array of power systems.
  • Robust Protection Features: It includes under-voltage lockout (UVLO) protection for both the high-side and low-side drivers, protecting the device and the system from operation under sub-optimal voltage conditions.
  • Compact Package: Housed in a compact 8-pin MSOP package, the ADP3611MNR2G minimizes the footprint on the PCB, which is particularly beneficial for space-constrained applications.

Applications

The versatility of the ADP3611MNR2G makes it suitable for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • Power Inverters
  • Computing and Server Power Systems

ON Semiconductor's ADP3611MNR2G is an ideal solution for designers looking to enhance the performance and reliability of their power management systems. Its combination of speed, power, and protection features ensures that it can meet the rigorous demands of modern electronic devices and systems.

You May Also Be Interested in

Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $3.7731
NXP / Nexperia
IC GATE DRVR HIGH-SIDE D2PAK-7
Need more? Email Us
Infineon Technologies
IC GATE DRV HALF BRD/LOW SOT23-6 / Half-Bridge, Low-Side Gate Driver IC Inverting, Non-Inverting PG-SOT23-6-2
Lowest to $0.5285
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.3895

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5518 $57.9390
260+ $0.4528 $117.7280
395+ $0.4387 $173.2865
545+ $0.4245 $231.3525
705+ $0.4104 $289.3320
945+ $0.3679 $347.6655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,080 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess